Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing.
. Short hand retractable pins with a pull ring are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space as positioners, loading pins, alignment pins, and indexing devices. Features an anti-vibration patch lock on the threads. Made from Steel with a Clear Zinc Plating.
| Reid Supply | |
|---|---|
| Product Category | Ball and Spring Plungers |
| Product Number | IC-RSPRS55 |
| Product Name | Hand-Retractable Spring Plungers, Body Thread Length=14.2 mm | 0.560 in, , Body Thread Size=1/2-13 |
| Plunger Type | (Retractable); Ring Pull Short |