Reid Supply Hand-Retractable Spring Plungers, Body Thread Length=14.2 mm | 0.560 in, , Body Thread Size=1/2-13 IC-RSPRS50

Description
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Short hand retractable pins with a pull ring are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space as positioners, loading pins, alignment pins, and indexing devices. Made from Stainless Steel.
Description
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Short hand retractable pins with a pull ring are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space as positioners, loading pins, alignment pins, and indexing devices. Made from Stainless Steel.

Suppliers

Company
Product
Description
Supplier Links
Hand-Retractable Spring Plungers, Body Thread Length=14.2 mm | 0.560 in, , Body Thread Size=1/2-13 - IC-RSPRS50 - Reid Supply
Norton Shores, MI, United States
Hand-Retractable Spring Plungers, Body Thread Length=14.2 mm | 0.560 in, , Body Thread Size=1/2-13
IC-RSPRS50
Hand-Retractable Spring Plungers, Body Thread Length=14.2 mm | 0.560 in, , Body Thread Size=1/2-13 IC-RSPRS50
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Short hand retractable pins with a pull ring are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space as positioners, loading pins, alignment pins, and indexing devices. Made from Stainless Steel.

Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing.


. Short hand retractable pins with a pull ring are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space as positioners, loading pins, alignment pins, and indexing devices. Made from Stainless Steel.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Ball and Spring Plungers
Product Number IC-RSPRS50
Product Name Hand-Retractable Spring Plungers, Body Thread Length=14.2 mm | 0.560 in, , Body Thread Size=1/2-13
Plunger Type (Retractable); Ring Pull Short
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Ball Plungers - Stainless Steel - DSBM6 - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.5512 inch (14 mm)
End Force 2.92 lbs (1.33 kg)
View Details
Spring Loaded Plunger, Flare-in, Large Size, Without hold-open feature, Steel, Purple Knob - 56-270-2-012 - Southco
Specs
Plunger Type Spring Plunger
Body Plastic; Plastic
Ball / Plunger Steel
View Details
2 suppliers
Spring Plungers & Indexing Plungers - 188913 - RS Components, Ltd.
Specs
Body Stainless Steel
View Details
Steel Tip Shortie Spring Plungers - 26702 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 4 lbs (1.81 kg)
Thread Size #8-32
View Details