Reid Supply Hand-Retractable Spring Plungers, Body Thread Length=11.2 mm | 0.440 in, , Body Thread Size=3/8-16 IC-RSPRS40

Description
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Short hand retractable pins with a pull ring are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space as positioners, loading pins, alignment pins, and indexing devices. Features an anti-vibration lock patch on the threads. Made from Stainless Steel.
Description
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Short hand retractable pins with a pull ring are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space as positioners, loading pins, alignment pins, and indexing devices. Features an anti-vibration lock patch on the threads. Made from Stainless Steel.

Suppliers

Company
Product
Description
Supplier Links
Hand-Retractable Spring Plungers, Body Thread Length=11.2 mm | 0.440 in, , Body Thread Size=3/8-16 - IC-RSPRS40 - Reid Supply
Norton Shores, MI, United States
Hand-Retractable Spring Plungers, Body Thread Length=11.2 mm | 0.440 in, , Body Thread Size=3/8-16
IC-RSPRS40
Hand-Retractable Spring Plungers, Body Thread Length=11.2 mm | 0.440 in, , Body Thread Size=3/8-16 IC-RSPRS40
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Short hand retractable pins with a pull ring are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space as positioners, loading pins, alignment pins, and indexing devices. Features an anti-vibration lock patch on the threads. Made from Stainless Steel.

Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing.


. Short hand retractable pins with a pull ring are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space as positioners, loading pins, alignment pins, and indexing devices. Features an anti-vibration lock patch on the threads. Made from Stainless Steel.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Ball and Spring Plungers
Product Number IC-RSPRS40
Product Name Hand-Retractable Spring Plungers, Body Thread Length=11.2 mm | 0.440 in, , Body Thread Size=3/8-16
Plunger Type (Retractable); Ring Pull Short
Unlock Full Specs
to access all available technical data

Similar Products

Ball Plungers - Steel - BM3AP - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.2756 inch (7 mm)
End Force 1.01 lbs (0.4588 kg)
View Details
Spring Loaded Plunger, Flare-in, Small Size, Without hold-open feature, Steel, Bright Knob - 56-70-2-15 - Southco
Specs
Plunger Type Spring Plunger
Body Steel; Steel
Ball / Plunger Steel
View Details
2 suppliers
Pull Ring Locking Plungers - 27569 - Jergens, Inc.
Specs
Plunger Type Pull Ring Plunger; (Locking)
End Force 4 lbs (1.81 kg)
Body Steel; Stainless Steel; Steel or Stainless Steel
View Details
Slotted Head Steel Spring Ball Plunger With M10 Long-Lok Threads - Heavy End Pressure - S707CBMSL1019H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M10 x 1.5; Other Metric Thread; M10
Non-threaded 0.2362 inch (6 mm)
View Details