Reid Supply Hand-Retractable Spring Plungers, Body Thread Length=17.5 mm | 0.690 in, , Body Thread Size=5/8-11 IC-RSPRS05

Description
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Short hand retractable pins with a pull ring are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space as positioners, loading pins, alignment pins, and indexing devices. Made from Steel with a Clear Zinc Plating.
Description
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Short hand retractable pins with a pull ring are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space as positioners, loading pins, alignment pins, and indexing devices. Made from Steel with a Clear Zinc Plating.

Suppliers

Company
Product
Description
Supplier Links
Hand-Retractable Spring Plungers, Body Thread Length=17.5 mm | 0.690 in, , Body Thread Size=5/8-11 - IC-RSPRS05 - Reid Supply
Norton Shores, MI, United States
Hand-Retractable Spring Plungers, Body Thread Length=17.5 mm | 0.690 in, , Body Thread Size=5/8-11
IC-RSPRS05
Hand-Retractable Spring Plungers, Body Thread Length=17.5 mm | 0.690 in, , Body Thread Size=5/8-11 IC-RSPRS05
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Short hand retractable pins with a pull ring are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space as positioners, loading pins, alignment pins, and indexing devices. Made from Steel with a Clear Zinc Plating.

Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing.


. Short hand retractable pins with a pull ring are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space as positioners, loading pins, alignment pins, and indexing devices. Made from Steel with a Clear Zinc Plating.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Ball and Spring Plungers
Product Number IC-RSPRS05
Product Name Hand-Retractable Spring Plungers, Body Thread Length=17.5 mm | 0.690 in, , Body Thread Size=5/8-11
Plunger Type (Retractable); Ring Pull Short
Unlock Full Specs
to access all available technical data

Similar Products

Steel Ball Plungers - 10907 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 4.5 lbs (2.04 kg)
Thread Size 5/16-18
View Details
Spring Plungers & Indexing Plungers - 188889 - RS Components, Ltd.
Specs
Body Stainless Steel
View Details
Standard Spring Plungers - Steel w/Stainless Steel Nose - CS54B - Vlier
Specs
Plunger Type Spring Plunger
Stroke 0.7500 inch (19.05 mm)
End Force 9 lbs (4.08 kg)
View Details
Hexagon Head Steel Spring Ball Plunger With M20 Threads - Standard End Pressure - S707CBMH2043 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size Other Metric Thread; M20
Non-threaded 0.4724 inch (12 mm)
View Details