Reid Supply Hand-Retractable Spring Plungers, Body Thread Length=35.6 mm | 1.400 in, , Body Thread Size=1/2-13 IC-RSPRP30

Description
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Hand retractable pull ring plunger pins, with a lock-out feature for two hand adjustment, are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space as positioners, loading pins, alignment pins, and indexing devices. Features an anti-vibration patch on the threads. Made from Steel with a Clear Zinc plating.
Description
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Hand retractable pull ring plunger pins, with a lock-out feature for two hand adjustment, are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space as positioners, loading pins, alignment pins, and indexing devices. Features an anti-vibration patch on the threads. Made from Steel with a Clear Zinc plating.

Suppliers

Company
Product
Description
Supplier Links
Hand-Retractable Spring Plungers, Body Thread Length=35.6 mm | 1.400 in, , Body Thread Size=1/2-13 - IC-RSPRP30 - Reid Supply
Norton Shores, MI, United States
Hand-Retractable Spring Plungers, Body Thread Length=35.6 mm | 1.400 in, , Body Thread Size=1/2-13
IC-RSPRP30
Hand-Retractable Spring Plungers, Body Thread Length=35.6 mm | 1.400 in, , Body Thread Size=1/2-13 IC-RSPRP30
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Hand retractable pull ring plunger pins, with a lock-out feature for two hand adjustment, are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space as positioners, loading pins, alignment pins, and indexing devices. Features an anti-vibration patch on the threads. Made from Steel with a Clear Zinc plating.

Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing.


. Hand retractable pull ring plunger pins, with a lock-out feature for two hand adjustment, are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space as positioners, loading pins, alignment pins, and indexing devices. Features an anti-vibration patch on the threads. Made from Steel with a Clear Zinc plating.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Ball and Spring Plungers
Product Number IC-RSPRP30
Product Name Hand-Retractable Spring Plungers, Body Thread Length=35.6 mm | 1.400 in, , Body Thread Size=1/2-13
Plunger Type (Retractable); Ring Pull
Unlock Full Specs
to access all available technical data

Similar Products

Pull Ring Locking Plungers - 27812 - Jergens, Inc.
Specs
Plunger Type Pull Ring Plunger; (Locking)
End Force 2.5 lbs (1.13 kg)
Body Steel; Stainless Steel; Steel or Stainless Steel
View Details
Ball Plungers - LBSU, LBSUH - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger; (Thread Locking Element)
Stroke 0.0197 to 0.1378 inch (0.5000 to 3.5 mm)
End Force 0.3372 to 40.46 lbs (0.1529 to 18.35 kg)
View Details
Spring Plungers & Indexing Plungers - 478743 - RS Components, Ltd.
Specs
Plunger Type Spring Plunger
Thread Size Other Metric Thread; M3
Body Stainless Steel
View Details
Slotted Head Stainless Steel Spring Ball Plunger With M4 Long-Lok Threads - Standard End Pressure - S707YBMSL0409 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M4 x 0.7; Other Metric Thread; M4
Non-threaded 0.0984 inch (2.5 mm)
View Details