Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing.
. Hand retractable pull ring plunger pins, with a lock-out feature for two hand adjustment, are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space as positioners, loading pins, alignment pins, and indexing devices. Made from Steel with a Clear Zinc plating.
| Reid Supply | |
|---|---|
| Product Category | Ball and Spring Plungers |
| Product Number | IC-RSPRP15 |
| Product Name | Hand-Retractable Spring Plungers, Body Thread Length=30.5 mm | 1.200 in, , Body Thread Size=3/8-16 |
| Plunger Type | (Retractable); Ring Pull |