Reid Supply Hand-Retractable Spring Plungers, Body Thread Length=20.3 mm | 0.800 in, , Body Thread Size=1/4-20 IC-RSPRP10

Description
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Hand retractable pull ring plunger pins, with a lock-out feature for two hand adjustment, are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space as positioners, loading pins, alignment pins, and indexing devices. Features an anti-vibration patch on the threads. Made from Steel with a Clear Zinc plating.
Description
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Hand retractable pull ring plunger pins, with a lock-out feature for two hand adjustment, are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space as positioners, loading pins, alignment pins, and indexing devices. Features an anti-vibration patch on the threads. Made from Steel with a Clear Zinc plating.

Suppliers

Company
Product
Description
Supplier Links
Hand-Retractable Spring Plungers, Body Thread Length=20.3 mm | 0.800 in, , Body Thread Size=1/4-20 - IC-RSPRP10 - Reid Supply
Norton Shores, MI, United States
Hand-Retractable Spring Plungers, Body Thread Length=20.3 mm | 0.800 in, , Body Thread Size=1/4-20
IC-RSPRP10
Hand-Retractable Spring Plungers, Body Thread Length=20.3 mm | 0.800 in, , Body Thread Size=1/4-20 IC-RSPRP10
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Hand retractable pull ring plunger pins, with a lock-out feature for two hand adjustment, are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space as positioners, loading pins, alignment pins, and indexing devices. Features an anti-vibration patch on the threads. Made from Steel with a Clear Zinc plating.

Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing.


. Hand retractable pull ring plunger pins, with a lock-out feature for two hand adjustment, are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space as positioners, loading pins, alignment pins, and indexing devices. Features an anti-vibration patch on the threads. Made from Steel with a Clear Zinc plating.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Ball and Spring Plungers
Product Number IC-RSPRP10
Product Name Hand-Retractable Spring Plungers, Body Thread Length=20.3 mm | 0.800 in, , Body Thread Size=1/4-20
Plunger Type (Retractable); Ring Pull
Unlock Full Specs
to access all available technical data

Similar Products

Steel Ball Plungers - 10877 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 11.91 lbs (5.4 kg)
Thread Size M6 x 1.0
View Details
Light End Force Posi-Hex Plungers - Steel w/Delrin® Nose - DPH57N - Vlier
Specs
Plunger Type Posi-Hex
Stroke 1 inch (25.4 mm)
End Force 4.5 lbs (2.04 kg)
View Details
Indexing Plungers - NDX - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Plunger Type Index Plunger; Knob Handle Plunger
Stroke 0.1969 to 0.3937 inch (5 to 10 mm)
End Force 1.12 to 8.99 lbs (0.5098 to 4.08 kg)
View Details
Spring Plungers & Indexing Plungers - 188909 - RS Components, Ltd.
Specs
Body Stainless Steel
View Details