Reid Supply Hand-Retractable Spring Plungers, Body Thread Length=20.3 mm | 0.800 in, , Body Thread Size=1/4-20 IC-RSPL05

Description
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Hand retractable pins, with lock-out feature for two hand adjustments, are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space as positioners, loading pins, alignment pins, and indexing devices. Made from Stainless Steel.
Description
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Hand retractable pins, with lock-out feature for two hand adjustments, are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space as positioners, loading pins, alignment pins, and indexing devices. Made from Stainless Steel.

Suppliers

Company
Product
Description
Supplier Links
Hand-Retractable Spring Plungers, Body Thread Length=20.3 mm | 0.800 in, , Body Thread Size=1/4-20 - IC-RSPL05 - Reid Supply
Norton Shores, MI, United States
Hand-Retractable Spring Plungers, Body Thread Length=20.3 mm | 0.800 in, , Body Thread Size=1/4-20
IC-RSPL05
Hand-Retractable Spring Plungers, Body Thread Length=20.3 mm | 0.800 in, , Body Thread Size=1/4-20 IC-RSPL05
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Hand retractable pins, with lock-out feature for two hand adjustments, are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space as positioners, loading pins, alignment pins, and indexing devices. Made from Stainless Steel.

Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing.


. Hand retractable pins, with lock-out feature for two hand adjustments, are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space as positioners, loading pins, alignment pins, and indexing devices. Made from Stainless Steel.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Ball and Spring Plungers
Product Number IC-RSPL05
Product Name Hand-Retractable Spring Plungers, Body Thread Length=20.3 mm | 0.800 in, , Body Thread Size=1/4-20
Plunger Type (Retractable); Lever
Unlock Full Specs
to access all available technical data

Similar Products

Indexing Plungers - GDX - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Plunger Type Index Plunger; Knob Handle Plunger
Stroke 0.2362 to 0.4724 inch (6 to 12 mm)
End Force 1.8 to 13.49 lbs (0.8156 to 6.12 kg)
View Details
Push-Fit Ball Plungers - Heavy End Force w/Nylon Ball - DPFBH58 - Vlier
Specs
Plunger Type Ball Plunger; Press Fit Plunger
Stroke 0.7860 inch (19.96 mm)
End Force 18 lbs (8.16 kg)
View Details
Steel Tip Shortie Spring Plungers - 27177 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 10.5 lbs (4.76 kg)
Thread Size M16 x 2.0
View Details
Hexagon Head Steel Spring Ball Plunger With M12 Threads - Heavy End Pressure - S707CBMH1226H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M12 x 1.75; Other Metric Thread; M12
Non-threaded 0.3150 inch (8 mm)
View Details