Reid Supply Hand-Retractable Spring Plungers, Body Thread Length=22.2 mm | 0.875 in, , Body Thread Size=1/2-13 IC-RSPK30

Description
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Hand retractable pins are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space as positioners, loading pins, alignment pins, and indexing devices. Features a knurled knob made from Stainless Steel.
Description
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Hand retractable pins are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space as positioners, loading pins, alignment pins, and indexing devices. Features a knurled knob made from Stainless Steel.

Suppliers

Company
Product
Description
Supplier Links
Hand-Retractable Spring Plungers, Body Thread Length=22.2 mm | 0.875 in, , Body Thread Size=1/2-13 - IC-RSPK30 - Reid Supply
Norton Shores, MI, United States
Hand-Retractable Spring Plungers, Body Thread Length=22.2 mm | 0.875 in, , Body Thread Size=1/2-13
IC-RSPK30
Hand-Retractable Spring Plungers, Body Thread Length=22.2 mm | 0.875 in, , Body Thread Size=1/2-13 IC-RSPK30
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Hand retractable pins are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space as positioners, loading pins, alignment pins, and indexing devices. Features a knurled knob made from Stainless Steel.

Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing.


. Hand retractable pins are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space as positioners, loading pins, alignment pins, and indexing devices. Features a knurled knob made from Stainless Steel.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Ball and Spring Plungers
Product Number IC-RSPK30
Product Name Hand-Retractable Spring Plungers, Body Thread Length=22.2 mm | 0.875 in, , Body Thread Size=1/2-13
Plunger Type (Retractable)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ball Plungers - 11065 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 11.91 lbs (5.4 kg)
Thread Size M12 x 1.75
View Details
Posi-Hex Plungers – Steel w/Delrin® Nose - DPHLM10P - Vlier
Specs
Plunger Type Posi-Hex
Stroke 1.13 inch (28.6 mm)
End Force 7.31 lbs (3.31 kg)
View Details
Stainless Steel Indexing Plungers - NDXN-L-ASUS - Imao-Fixtureworks
Specs
Plunger Type Index Plunger; Knob Handle Plunger
Stroke 0.1378 to 0.3937 inch (3.5 to 10 mm)
End Force 1.01 to 7.87 lbs (0.4588 to 3.57 kg)
View Details
Spring Plungers & Indexing Plungers - 188912 - RS Components, Ltd.
Specs
Body Stainless Steel
View Details