Reid Supply Hand-Retractable Spring Plungers, Body Thread Length=19.1 mm | 0.750 in, , Body Thread Size=3/8-16 IC-RSPK25

Description
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Hand retractable pins are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space as positioners, loading pins, alignment pins, and indexing devices. Features a knurled knob made from Stainless Steel.
Description
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Hand retractable pins are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space as positioners, loading pins, alignment pins, and indexing devices. Features a knurled knob made from Stainless Steel.

Suppliers

Company
Product
Description
Supplier Links
Hand-Retractable Spring Plungers, Body Thread Length=19.1 mm | 0.750 in, , Body Thread Size=3/8-16 - IC-RSPK25 - Reid Supply
Norton Shores, MI, United States
Hand-Retractable Spring Plungers, Body Thread Length=19.1 mm | 0.750 in, , Body Thread Size=3/8-16
IC-RSPK25
Hand-Retractable Spring Plungers, Body Thread Length=19.1 mm | 0.750 in, , Body Thread Size=3/8-16 IC-RSPK25
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Hand retractable pins are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space as positioners, loading pins, alignment pins, and indexing devices. Features a knurled knob made from Stainless Steel.

Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing.


. Hand retractable pins are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space as positioners, loading pins, alignment pins, and indexing devices. Features a knurled knob made from Stainless Steel.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Ball and Spring Plungers
Product Number IC-RSPK25
Product Name Hand-Retractable Spring Plungers, Body Thread Length=19.1 mm | 0.750 in, , Body Thread Size=3/8-16
Plunger Type (Retractable)
Unlock Full Specs
to access all available technical data

Similar Products

Indexing Plungers - NDXN-ASUS - Imao-Fixtureworks
Specs
Plunger Type Index Plunger; Knob Handle Plunger
Stroke 0.1378 to 0.3937 inch (3.5 to 10 mm)
End Force 1.01 to 7.87 lbs (0.4588 to 3.57 kg)
View Details
Spring Plungers & Indexing Plungers - 188883 - RS Components, Ltd.
Specs
Body Stainless Steel
View Details
Shortie Spring Plungers - Short Travel - 27605 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 2.5 lbs (1.13 kg)
Thread Size #10-32
View Details
Slotted Head Stainless Steel Spring Ball Plunger With M10 Threads - Standard End Pressure - S707YBMS1019 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M10 x 1.5; Other Metric Thread; M10
Non-threaded 0.2362 inch (6 mm)
View Details