Reid Supply Hand-Retractable Spring Plungers, Body Thread Length=15.9 mm | 0.625 in, , Body Thread Size=5/16-18 IC-RSPK20

Description
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Hand retractable pins are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space as positioners, loading pins, alignment pins, and indexing devices. Features a knurled knob made from Stainless Steel.
Description
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Hand retractable pins are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space as positioners, loading pins, alignment pins, and indexing devices. Features a knurled knob made from Stainless Steel.

Suppliers

Company
Product
Description
Supplier Links
Hand-Retractable Spring Plungers, Body Thread Length=15.9 mm | 0.625 in, , Body Thread Size=5/16-18 - IC-RSPK20 - Reid Supply
Norton Shores, MI, United States
Hand-Retractable Spring Plungers, Body Thread Length=15.9 mm | 0.625 in, , Body Thread Size=5/16-18
IC-RSPK20
Hand-Retractable Spring Plungers, Body Thread Length=15.9 mm | 0.625 in, , Body Thread Size=5/16-18 IC-RSPK20
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Hand retractable pins are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space as positioners, loading pins, alignment pins, and indexing devices. Features a knurled knob made from Stainless Steel.

Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing.


. Hand retractable pins are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space as positioners, loading pins, alignment pins, and indexing devices. Features a knurled knob made from Stainless Steel.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Ball and Spring Plungers
Product Number IC-RSPK20
Product Name Hand-Retractable Spring Plungers, Body Thread Length=15.9 mm | 0.625 in, , Body Thread Size=5/16-18
Plunger Type (Retractable)
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Head Stainless Steel Spring Pin Plunger With M6 Long-Lok Threads - Standard End Pressure - S707YPMSL0614 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M6 x 1.0; Other Metric Thread; M6
Non-threaded 0.1063 inch (2.7 mm)
View Details
Indexing Plungers without Knob - SDX-N - Imao-Fixtureworks
Specs
Plunger Type Index Plunger
Stroke 0.1575 to 0.3937 inch (4 to 10 mm)
End Force 1.35 to 7.87 lbs (0.6117 to 3.57 kg)
View Details
Spring Plungers & Indexing Plungers - 188915 - RS Components, Ltd.
Specs
Body Stainless Steel
View Details
Stainless Steel Ball Plungers - 11056 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 6.95 lbs (3.15 kg)
Thread Size M6 x 1.0
View Details