Reid Supply Quick Release Pins, Grip Length=50.8 mm | 2.000 in, IC-QRPT195

Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . T-Handle Locking Pins are used as a secure method of making adjustments on equipment. Ball detents will not collapse in without pushing of the button, and the ring allows for easy attachment of an optional wire lanyard. The Pin is made from Stainless Steel.
Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . T-Handle Locking Pins are used as a secure method of making adjustments on equipment. Ball detents will not collapse in without pushing of the button, and the ring allows for easy attachment of an optional wire lanyard. The Pin is made from Stainless Steel.

Suppliers

Company
Product
Description
Supplier Links
Quick Release Pins, Grip Length=50.8 mm | 2.000 in, - IC-QRPT195 - Reid Supply
Norton Shores, MI, United States
Quick Release Pins, Grip Length=50.8 mm | 2.000 in,
IC-QRPT195
Quick Release Pins, Grip Length=50.8 mm | 2.000 in, IC-QRPT195
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . T-Handle Locking Pins are used as a secure method of making adjustments on equipment. Ball detents will not collapse in without pushing of the button, and the ring allows for easy attachment of an optional wire lanyard. The Pin is made from Stainless Steel.

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin.


. T-Handle Locking Pins are used as a secure method of making adjustments on equipment. Ball detents will not collapse in without pushing of the button, and the ring allows for easy attachment of an optional wire lanyard. The Pin is made from Stainless Steel.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number IC-QRPT195
Product Name Quick Release Pins, Grip Length=50.8 mm | 2.000 in,
Pin Type QuickRelease
Unlock Full Specs
to access all available technical data

Similar Products

L-handle Quick Release Ball Lock Pins -  - Fairlane Products, Inc.
Specs
Pin Type QuickRelease; L-Pin
Design Units English; Metric
Nominal Diameter 0.1875 to 0.7500 inch (4.76 to 19.05 mm)
View Details
Copper PCB Push Pins with Compression Springs - F049-000004 - Rego Electronics Inc.
Specs
Pin Type CoiledSpring; PCB Push Pin
Design Units Metric
Nominal Diameter 0.2500 inch (6.35 mm)
View Details
Expander System-Nut and Washers -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 0.5906 to 3.94 inch (15 to 100 mm)
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1250 inch (3.17 mm)
Length 1.38 inch (34.92 mm)
View Details