Reid Supply Quick Release Pins, Grip Length=38.1 mm | 1.500 in, IC-QRPT185

Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . T-Handle Locking Pins are used as a secure method of making adjustments on equipment. Ball detents will not collapse in without pushing of the button, and the ring allows for easy attachment of an optional wire lanyard. The Pin is made from Stainless Steel.
Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . T-Handle Locking Pins are used as a secure method of making adjustments on equipment. Ball detents will not collapse in without pushing of the button, and the ring allows for easy attachment of an optional wire lanyard. The Pin is made from Stainless Steel.

Suppliers

Company
Product
Description
Supplier Links
Quick Release Pins, Grip Length=38.1 mm | 1.500 in, - IC-QRPT185 - Reid Supply
Norton Shores, MI, United States
Quick Release Pins, Grip Length=38.1 mm | 1.500 in,
IC-QRPT185
Quick Release Pins, Grip Length=38.1 mm | 1.500 in, IC-QRPT185
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . T-Handle Locking Pins are used as a secure method of making adjustments on equipment. Ball detents will not collapse in without pushing of the button, and the ring allows for easy attachment of an optional wire lanyard. The Pin is made from Stainless Steel.

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin.


. T-Handle Locking Pins are used as a secure method of making adjustments on equipment. Ball detents will not collapse in without pushing of the button, and the ring allows for easy attachment of an optional wire lanyard. The Pin is made from Stainless Steel.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number IC-QRPT185
Product Name Quick Release Pins, Grip Length=38.1 mm | 1.500 in,
Pin Type QuickRelease
Unlock Full Specs
to access all available technical data

Similar Products

Expander System-Bolt Fastener with Washers -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 1.5 to 6.3 inch (38 to 160 mm)
View Details
Custom Cotter Pins -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Pin Type Cotter Pin, Extended / Hammerlock
Design Units English; Metric
View Details
Split Pins - 2452686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 0.2500 inch (6.35 mm)
Material Mild Steel
View Details
0.1252
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1252 inch (3.18 mm)
Length 1.5 inch (38.1 mm)
Material HardenedSteel
View Details