Reid Supply Quick Release Pins, Grip Length=25.4 mm | 1.000 in IC-QRPL65

Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . L-Handle Locking Pins offer a secure method of making adjustments on equipment. Ball detents will not collapse in without pushing of the featured button and the ring allows for easy attachment of an optional wire lanyard. The Pin is made from Stainless Steel, while the Handle and Button are made by Aluminum.
Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . L-Handle Locking Pins offer a secure method of making adjustments on equipment. Ball detents will not collapse in without pushing of the featured button and the ring allows for easy attachment of an optional wire lanyard. The Pin is made from Stainless Steel, while the Handle and Button are made by Aluminum.

Suppliers

Company
Product
Description
Supplier Links
Quick Release Pins, Grip Length=25.4 mm | 1.000 in - IC-QRPL65 - Reid Supply
Norton Shores, MI, United States
Quick Release Pins, Grip Length=25.4 mm | 1.000 in
IC-QRPL65
Quick Release Pins, Grip Length=25.4 mm | 1.000 in IC-QRPL65
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . L-Handle Locking Pins offer a secure method of making adjustments on equipment. Ball detents will not collapse in without pushing of the featured button and the ring allows for easy attachment of an optional wire lanyard. The Pin is made from Stainless Steel, while the Handle and Button are made by Aluminum.

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin.


. L-Handle Locking Pins offer a secure method of making adjustments on equipment. Ball detents will not collapse in without pushing of the featured button and the ring allows for easy attachment of an optional wire lanyard. The Pin is made from Stainless Steel, while the Handle and Button are made by Aluminum.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number IC-QRPL65
Product Name Quick Release Pins, Grip Length=25.4 mm | 1.000 in
Pin Type QuickRelease
Unlock Full Specs
to access all available technical data

Similar Products

Expander System-Offshore Pin -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 0.7874 to 15.75 inch (20 to 400 mm)
View Details
Custom Dowel Pins -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Pin Type StraightDowel (optional feature); OversizeDowel (optional feature)
Design Units English; Metric
View Details
Split Pins - 2451527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 0.2500 inch (6.35 mm)
Material Mild Steel
View Details
0.0625
Specs
Nominal Diameter 0.0625 inch (1.59 mm)
Length 0.7500 inch (19.05 mm)
View Details