Reid Supply Quick Release Pins, Grip Length=38.1 mm | 1.500 in IC-QRPL35

Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . L-Handle Locking Pins offer a secure method of making adjustments on equipment. Ball detents will not collapse in without pushing of the featured button and the ring allows for easy attachment of an optional wire lanyard. The Pin is made from Stainless Steel, while the Handle and Button are made by Aluminum.
Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . L-Handle Locking Pins offer a secure method of making adjustments on equipment. Ball detents will not collapse in without pushing of the featured button and the ring allows for easy attachment of an optional wire lanyard. The Pin is made from Stainless Steel, while the Handle and Button are made by Aluminum.

Suppliers

Company
Product
Description
Supplier Links
Quick Release Pins, Grip Length=38.1 mm | 1.500 in - IC-QRPL35 - Reid Supply
Norton Shores, MI, United States
Quick Release Pins, Grip Length=38.1 mm | 1.500 in
IC-QRPL35
Quick Release Pins, Grip Length=38.1 mm | 1.500 in IC-QRPL35
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . L-Handle Locking Pins offer a secure method of making adjustments on equipment. Ball detents will not collapse in without pushing of the featured button and the ring allows for easy attachment of an optional wire lanyard. The Pin is made from Stainless Steel, while the Handle and Button are made by Aluminum.

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin.


. L-Handle Locking Pins offer a secure method of making adjustments on equipment. Ball detents will not collapse in without pushing of the featured button and the ring allows for easy attachment of an optional wire lanyard. The Pin is made from Stainless Steel, while the Handle and Button are made by Aluminum.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number IC-QRPL35
Product Name Quick Release Pins, Grip Length=38.1 mm | 1.500 in
Pin Type QuickRelease
Unlock Full Specs
to access all available technical data

Similar Products

0.061/0.062 Pin Diameter, 0.875 Long, Steel (Zinc Plated) Grooved Pin - A 9C37-0228 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Groove
Nominal Diameter 0.0610 inch (1.55 mm)
Length 0.8750 inch (22.22 mm)
View Details
.025
Specs
Material Phosphor Bronze
View Details
One-touch Flex Locator Clamper - CP722 - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.3150 inch (8 mm)
View Details