Reid Supply Pin Lanyard IC-LWR35

Description
Pin Lanyards have a wide variety of uses for attaching pins and small parts. They come in a wide range of lengths, and have a choice of end attachements. . Wire Lanyard featuring 7x7 aircraft cable which is strong and flexible. Ideal for tethering and loss prevention. The is made from Galvanized Steel, with a PVC jacket. Features a two Loop terminus.
Description
Pin Lanyards have a wide variety of uses for attaching pins and small parts. They come in a wide range of lengths, and have a choice of end attachements. . Wire Lanyard featuring 7x7 aircraft cable which is strong and flexible. Ideal for tethering and loss prevention. The is made from Galvanized Steel, with a PVC jacket. Features a two Loop terminus.

Suppliers

Company
Product
Description
Supplier Links
Pin Lanyard - IC-LWR35 - Reid Supply
Norton Shores, MI, United States
Pin Lanyard
IC-LWR35
Pin Lanyard IC-LWR35
Pin Lanyards have a wide variety of uses for attaching pins and small parts. They come in a wide range of lengths, and have a choice of end attachements. . Wire Lanyard featuring 7x7 aircraft cable which is strong and flexible. Ideal for tethering and loss prevention. The is made from Galvanized Steel, with a PVC jacket. Features a two Loop terminus.

Pin Lanyards have a wide variety of uses for attaching pins and small parts. They come in a wide range of lengths, and have a choice of end attachements.


. Wire Lanyard featuring 7x7 aircraft cable which is strong and flexible. Ideal for tethering and loss prevention. The is made from Galvanized Steel, with a PVC jacket. Features a two Loop terminus.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Wire Rope and Mechanical Cable
Product Number IC-LWR35
Product Name Pin Lanyard
Diameter 0.0620 inch (1.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Rope Lanyards -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Features Plastic (optional feature)
Diameter 0.0469 to 0.0625 inch (1.19 to 1.59 mm)
Length 6 to 12 inch (152 to 305 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 30 mm - 101103004250191 - Certex UK
Specs
Application Power and Public Utility
Strength 109927 lbs (49854 kg)
Diameter 1.18 inch (30 mm)
View Details
0.044
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 160 lbs (72.56 kg)
Diameter 0.0440 inch (1.12 mm)
View Details
Wire Rope Lanyards - Loop-Rectangular - Imao-Fixtureworks
Specs
Application Commercial
Length 6 to 12 inch (152 to 305 mm)
Type Wire Rope or Cable with Attached Fittings
View Details