Reid Supply Pin Lanyard IC-LWR145

Description
Pin Lanyards have a wide variety of uses for attaching pins and small parts. They come in a wide range of lengths, and have a choice of end attachements. . Wire Lanyard featuring 7x7 aircraft cable which is strong and flexible. Ideal for tethering and loss prevention. The is made from Stainless Steel, with a Nylon jacket. Features a Loop and Stake Eye terminus. The Stake Eye is made from Nickel Plated Steel.
Description
Pin Lanyards have a wide variety of uses for attaching pins and small parts. They come in a wide range of lengths, and have a choice of end attachements. . Wire Lanyard featuring 7x7 aircraft cable which is strong and flexible. Ideal for tethering and loss prevention. The is made from Stainless Steel, with a Nylon jacket. Features a Loop and Stake Eye terminus. The Stake Eye is made from Nickel Plated Steel.

Suppliers

Company
Product
Description
Supplier Links
Pin Lanyard - IC-LWR145 - Reid Supply
Norton Shores, MI, United States
Pin Lanyard
IC-LWR145
Pin Lanyard IC-LWR145
Pin Lanyards have a wide variety of uses for attaching pins and small parts. They come in a wide range of lengths, and have a choice of end attachements. . Wire Lanyard featuring 7x7 aircraft cable which is strong and flexible. Ideal for tethering and loss prevention. The is made from Stainless Steel, with a Nylon jacket. Features a Loop and Stake Eye terminus. The Stake Eye is made from Nickel Plated Steel.

Pin Lanyards have a wide variety of uses for attaching pins and small parts. They come in a wide range of lengths, and have a choice of end attachements.


. Wire Lanyard featuring 7x7 aircraft cable which is strong and flexible. Ideal for tethering and loss prevention. The is made from Stainless Steel, with a Nylon jacket. Features a Loop and Stake Eye terminus. The Stake Eye is made from Nickel Plated Steel.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Wire Rope and Mechanical Cable
Product Number IC-LWR145
Product Name Pin Lanyard
Diameter 0.0620 inch (1.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 5 mm - 101100503270190 - Certex UK
Specs
Application Power and Public Utility
Strength 3372 lbs (1529 kg)
Diameter 0.1969 inch (5 mm)
View Details
Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details
Synchromesh Cable, 3.81
Specs
Features Plastic
Strength 72.7 lbs (32.97 kg)
Diameter 0.0866 inch (2.2 mm)
View Details
Wire Rope Lanyards -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Features Plastic (optional feature)
Diameter 0.0469 to 0.0625 inch (1.19 to 1.59 mm)
Length 6 to 12 inch (152 to 305 mm)
View Details