Reid Supply Pin Lanyard IC-LWR135

Description
Pin Lanyards have a wide variety of uses for attaching pins and small parts. They come in a wide range of lengths, and have a choice of end attachements. . Wire Lanyard featuring 7x7 aircraft cable which is strong and flexible. Ideal for tethering and loss prevention. The is made from Stainless Steel, with a Nylon jacket. Features a Loop and Tab terminus. The Tab is Aluminum.
Description
Pin Lanyards have a wide variety of uses for attaching pins and small parts. They come in a wide range of lengths, and have a choice of end attachements. . Wire Lanyard featuring 7x7 aircraft cable which is strong and flexible. Ideal for tethering and loss prevention. The is made from Stainless Steel, with a Nylon jacket. Features a Loop and Tab terminus. The Tab is Aluminum.

Suppliers

Company
Product
Description
Supplier Links
Pin Lanyard - IC-LWR135 - Reid Supply
Norton Shores, MI, United States
Pin Lanyard
IC-LWR135
Pin Lanyard IC-LWR135
Pin Lanyards have a wide variety of uses for attaching pins and small parts. They come in a wide range of lengths, and have a choice of end attachements. . Wire Lanyard featuring 7x7 aircraft cable which is strong and flexible. Ideal for tethering and loss prevention. The is made from Stainless Steel, with a Nylon jacket. Features a Loop and Tab terminus. The Tab is Aluminum.

Pin Lanyards have a wide variety of uses for attaching pins and small parts. They come in a wide range of lengths, and have a choice of end attachements.


. Wire Lanyard featuring 7x7 aircraft cable which is strong and flexible. Ideal for tethering and loss prevention. The is made from Stainless Steel, with a Nylon jacket. Features a Loop and Tab terminus. The Tab is Aluminum.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Wire Rope and Mechanical Cable
Product Number IC-LWR135
Product Name Pin Lanyard
Diameter 0.0620 inch (1.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19S-FC Rope Ø 13 mm - 101101303270171 - Certex UK
Specs
Application Power and Public Utility
Strength 24503 lbs (11113 kg)
Diameter 0.5118 inch (13 mm)
View Details
Wire Rope Lanyards - Loop-Loop - Imao-Fixtureworks
Specs
Application Commercial
Length 6 to 12 inch (152 to 305 mm)
Type Wire Rope or Cable with Attached Fittings
View Details
Wire Rope Lanyards -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Features Plastic (optional feature)
Diameter 0.0469 to 0.0625 inch (1.19 to 1.59 mm)
Length 6 to 12 inch (152 to 305 mm)
View Details
Synchromesh Cable, 0.25 Pitch, 0.134in. Outside Diameter. Material: 304 Stainless Steel. - A 6J 9-AS1209 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 176 lbs (79.82 kg)
Diameter 0.1340 inch (3.4 mm)
View Details