Reid Supply Pin Lanyard IC-LWR120

Description
Pin Lanyards have a wide variety of uses for attaching pins and small parts. They come in a wide range of lengths, and have a choice of end attachements. . Wire Lanyard featuring 7x7 aircraft cable which is strong and flexible. Ideal for tethering and loss prevention. The is made from Stainless Steel, with a Nylon jacket. Features two Stake Eye terminus. The Stake Eye is made from Nickel Plated Steel.
Description
Pin Lanyards have a wide variety of uses for attaching pins and small parts. They come in a wide range of lengths, and have a choice of end attachements. . Wire Lanyard featuring 7x7 aircraft cable which is strong and flexible. Ideal for tethering and loss prevention. The is made from Stainless Steel, with a Nylon jacket. Features two Stake Eye terminus. The Stake Eye is made from Nickel Plated Steel.

Suppliers

Company
Product
Description
Supplier Links
Pin Lanyard - IC-LWR120 - Reid Supply
Norton Shores, MI, United States
Pin Lanyard
IC-LWR120
Pin Lanyard IC-LWR120
Pin Lanyards have a wide variety of uses for attaching pins and small parts. They come in a wide range of lengths, and have a choice of end attachements. . Wire Lanyard featuring 7x7 aircraft cable which is strong and flexible. Ideal for tethering and loss prevention. The is made from Stainless Steel, with a Nylon jacket. Features two Stake Eye terminus. The Stake Eye is made from Nickel Plated Steel.

Pin Lanyards have a wide variety of uses for attaching pins and small parts. They come in a wide range of lengths, and have a choice of end attachements.


. Wire Lanyard featuring 7x7 aircraft cable which is strong and flexible. Ideal for tethering and loss prevention. The is made from Stainless Steel, with a Nylon jacket. Features two Stake Eye terminus. The Stake Eye is made from Nickel Plated Steel.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Wire Rope and Mechanical Cable
Product Number IC-LWR120
Product Name Pin Lanyard
Diameter 0.0620 inch (1.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Rope Lanyards - Loop-Eyelet - Imao-Fixtureworks
Specs
Application Commercial
Length 6 to 12 inch (152 to 305 mm)
Type Wire Rope or Cable with Attached Fittings
View Details
Synchromesh Cable, 5.08 Pitch, 2.8mm Outside Diameter. Material: 304 Stainless Steel. - A 6J 9MAS1005 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 119 lbs (53.95 kg)
Diameter 0.1102 inch (2.8 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 36 - 101103603270341 - Certex UK
Specs
Application Power and Public Utility
Strength 188382 lbs (85434 kg)
Diameter 1.42 inch (36 mm)
View Details
Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details