Reid Supply Pin, Grip Length=44.5 mm | 1.750 in, Pin Diameter=6.4 mm | 0.250 in IC-LPR10

Description
These wire lock pins have a pin and cotter in one assembly. The wire loop is pulled over the pin end to lock it in place or remove it. Eliminates cotter pin loss. Headed shank formed of carbon steel. Retainer wire formed of MB spring wire. Zinc plated.Self-locking ring snaps down to hold them securely in place. Easy grip ring for quick removal. Pin is carbon steel, heat-treated to Rockwell RA 50-60. Ring is hot drawn spring steel with hardness of RC 47-48. Zinc plated. . Wire Lock Pins, round in shape, offer a convenient way to adjust or remove accessories on equipment by combing the benefits of a pin and cotter combination into a single, dependable assembly. Simply pull the wire loop over the pin to lock it in place. Made from Steel with a zinc plating.
Description
These wire lock pins have a pin and cotter in one assembly. The wire loop is pulled over the pin end to lock it in place or remove it. Eliminates cotter pin loss. Headed shank formed of carbon steel. Retainer wire formed of MB spring wire. Zinc plated.Self-locking ring snaps down to hold them securely in place. Easy grip ring for quick removal. Pin is carbon steel, heat-treated to Rockwell RA 50-60. Ring is hot drawn spring steel with hardness of RC 47-48. Zinc plated. . Wire Lock Pins, round in shape, offer a convenient way to adjust or remove accessories on equipment by combing the benefits of a pin and cotter combination into a single, dependable assembly. Simply pull the wire loop over the pin to lock it in place. Made from Steel with a zinc plating.

Suppliers

Company
Product
Description
Supplier Links
Pin, Grip Length=44.5 mm | 1.750 in, Pin Diameter=6.4 mm | 0.250 in - IC-LPR10 - Reid Supply
Norton Shores, MI, United States
Pin, Grip Length=44.5 mm | 1.750 in, Pin Diameter=6.4 mm | 0.250 in
IC-LPR10
Pin, Grip Length=44.5 mm | 1.750 in, Pin Diameter=6.4 mm | 0.250 in IC-LPR10
These wire lock pins have a pin and cotter in one assembly. The wire loop is pulled over the pin end to lock it in place or remove it. Eliminates cotter pin loss. Headed shank formed of carbon steel. Retainer wire formed of MB spring wire. Zinc plated.Self-locking ring snaps down to hold them securely in place. Easy grip ring for quick removal. Pin is carbon steel, heat-treated to Rockwell RA 50-60. Ring is hot drawn spring steel with hardness of RC 47-48. Zinc plated. . Wire Lock Pins, round in shape, offer a convenient way to adjust or remove accessories on equipment by combing the benefits of a pin and cotter combination into a single, dependable assembly. Simply pull the wire loop over the pin to lock it in place. Made from Steel with a zinc plating.

These wire lock pins have a pin and cotter in one assembly. The wire loop is pulled over the pin end to lock it in place or remove it. Eliminates cotter pin loss. Headed shank formed of carbon steel. Retainer wire formed of MB spring wire. Zinc plated.Self-locking ring snaps down to hold them securely in place. Easy grip ring for quick removal. Pin is carbon steel, heat-treated to Rockwell RA 50-60. Ring is hot drawn spring steel with hardness of RC 47-48. Zinc plated.


. Wire Lock Pins, round in shape, offer a convenient way to adjust or remove accessories on equipment by combing the benefits of a pin and cotter combination into a single, dependable assembly. Simply pull the wire loop over the pin to lock it in place. Made from Steel with a zinc plating.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number IC-LPR10
Product Name Pin, Grip Length=44.5 mm | 1.750 in, Pin Diameter=6.4 mm | 0.250 in
Nominal Diameter 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Self-Clinching Pins - Type FH, FHS, FHA - Unified - FHA-281-10 - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.2810 inch (7.14 mm)
View Details
2 suppliers
10 and 12 in. Size Safety Pin (Type B)|Master File - SLB-SP1000 - Kuriyama of America, Inc.
Specs
Pin Type Safety
Design Units English
Length 10 to 12 inch (254 to 305 mm)
View Details
One-touch Flex Locator Clamper (Hexagon Head) - CP730 - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.3543 to 0.6299 inch (9 to 16 mm)
View Details