Reid Supply Pin, Grip Length=44.5 mm | 1.750 in, Pin Diameter=4.7 mm | 0.187 in IC-LPR05

Description
These wire lock pins have a pin and cotter in one assembly. The wire loop is pulled over the pin end to lock it in place or remove it. Eliminates cotter pin loss. Headed shank formed of carbon steel. Retainer wire formed of MB spring wire. Zinc plated.Self-locking ring snaps down to hold them securely in place. Easy grip ring for quick removal. Pin is carbon steel, heat-treated to Rockwell RA 50-60. Ring is hot drawn spring steel with hardness of RC 47-48. Zinc plated. . Wire Lock Pins, round in shape, offer a convenient way to adjust or remove accessories on equipment by combing the benefits of a pin and cotter combination into a single, dependable assembly. Simply pull the wire loop over the pin to lock it in place. Made from Steel with a zinc plating.
Description
These wire lock pins have a pin and cotter in one assembly. The wire loop is pulled over the pin end to lock it in place or remove it. Eliminates cotter pin loss. Headed shank formed of carbon steel. Retainer wire formed of MB spring wire. Zinc plated.Self-locking ring snaps down to hold them securely in place. Easy grip ring for quick removal. Pin is carbon steel, heat-treated to Rockwell RA 50-60. Ring is hot drawn spring steel with hardness of RC 47-48. Zinc plated. . Wire Lock Pins, round in shape, offer a convenient way to adjust or remove accessories on equipment by combing the benefits of a pin and cotter combination into a single, dependable assembly. Simply pull the wire loop over the pin to lock it in place. Made from Steel with a zinc plating.

Suppliers

Company
Product
Description
Supplier Links
Pin, Grip Length=44.5 mm | 1.750 in, Pin Diameter=4.7 mm | 0.187 in - IC-LPR05 - Reid Supply
Norton Shores, MI, United States
Pin, Grip Length=44.5 mm | 1.750 in, Pin Diameter=4.7 mm | 0.187 in
IC-LPR05
Pin, Grip Length=44.5 mm | 1.750 in, Pin Diameter=4.7 mm | 0.187 in IC-LPR05
These wire lock pins have a pin and cotter in one assembly. The wire loop is pulled over the pin end to lock it in place or remove it. Eliminates cotter pin loss. Headed shank formed of carbon steel. Retainer wire formed of MB spring wire. Zinc plated.Self-locking ring snaps down to hold them securely in place. Easy grip ring for quick removal. Pin is carbon steel, heat-treated to Rockwell RA 50-60. Ring is hot drawn spring steel with hardness of RC 47-48. Zinc plated. . Wire Lock Pins, round in shape, offer a convenient way to adjust or remove accessories on equipment by combing the benefits of a pin and cotter combination into a single, dependable assembly. Simply pull the wire loop over the pin to lock it in place. Made from Steel with a zinc plating.

These wire lock pins have a pin and cotter in one assembly. The wire loop is pulled over the pin end to lock it in place or remove it. Eliminates cotter pin loss. Headed shank formed of carbon steel. Retainer wire formed of MB spring wire. Zinc plated.Self-locking ring snaps down to hold them securely in place. Easy grip ring for quick removal. Pin is carbon steel, heat-treated to Rockwell RA 50-60. Ring is hot drawn spring steel with hardness of RC 47-48. Zinc plated.


. Wire Lock Pins, round in shape, offer a convenient way to adjust or remove accessories on equipment by combing the benefits of a pin and cotter combination into a single, dependable assembly. Simply pull the wire loop over the pin to lock it in place. Made from Steel with a zinc plating.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number IC-LPR05
Product Name Pin, Grip Length=44.5 mm | 1.750 in, Pin Diameter=4.7 mm | 0.187 in
Nominal Diameter 0.1870 inch (4.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Expander System-Bolt Fastener with Recessed Washer -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 1.5 to 6.3 inch (38 to 160 mm)
View Details
Custom Dowel Pins -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Pin Type StraightDowel (optional feature); OversizeDowel (optional feature)
Design Units English; Metric
View Details
Split Pins - 2452668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 0.2500 inch (6.35 mm)
Material Mild Steel
View Details
0.0938
Specs
Pin Type Roll
Nominal Diameter 0.0938 inch (2.38 mm)
Length 0.6880 inch (17.48 mm)
View Details