Reid Supply Pin Lanyard IC-LC05

Description
Pin Lanyards have a wide variety of uses for attaching pins and small parts. They come in a wide range of lengths, and have a choice of end attachements. . Coiled Lanyard made from Polyurethane (PU) with a Nickel Plated Steel split ring and an Aluminum crimp. Extremely durable and highly elastic. The stretched lanyard will expand to more than 10 times its contracted length. Ideal for securing pins and tools in applications that require different positions. Not suitable for load bearing applications. Features Stake Eye and Split Ring terminus.
Description
Pin Lanyards have a wide variety of uses for attaching pins and small parts. They come in a wide range of lengths, and have a choice of end attachements. . Coiled Lanyard made from Polyurethane (PU) with a Nickel Plated Steel split ring and an Aluminum crimp. Extremely durable and highly elastic. The stretched lanyard will expand to more than 10 times its contracted length. Ideal for securing pins and tools in applications that require different positions. Not suitable for load bearing applications. Features Stake Eye and Split Ring terminus.

Suppliers

Company
Product
Description
Supplier Links
Pin Lanyard - IC-LC05 - Reid Supply
Norton Shores, MI, United States
Pin Lanyard
IC-LC05
Pin Lanyard IC-LC05
Pin Lanyards have a wide variety of uses for attaching pins and small parts. They come in a wide range of lengths, and have a choice of end attachements. . Coiled Lanyard made from Polyurethane (PU) with a Nickel Plated Steel split ring and an Aluminum crimp. Extremely durable and highly elastic. The stretched lanyard will expand to more than 10 times its contracted length. Ideal for securing pins and tools in applications that require different positions. Not suitable for load bearing applications. Features Stake Eye and Split Ring terminus.

Pin Lanyards have a wide variety of uses for attaching pins and small parts. They come in a wide range of lengths, and have a choice of end attachements.


. Coiled Lanyard made from Polyurethane (PU) with a Nickel Plated Steel split ring and an Aluminum crimp. Extremely durable and highly elastic. The stretched lanyard will expand to more than 10 times its contracted length. Ideal for securing pins and tools in applications that require different positions. Not suitable for load bearing applications. Features Stake Eye and Split Ring terminus.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Wire Rope and Mechanical Cable
Product Number IC-LC05
Product Name Pin Lanyard
Diameter 0.1100 inch (2.79 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Rope Lanyards - Loop-Rectangular - Imao-Fixtureworks
Specs
Application Commercial
Length 6 to 12 inch (152 to 305 mm)
Type Wire Rope or Cable with Attached Fittings
View Details
Synchromesh Cable, 6.35 Pitch, 3.4mm Outside Diameter. Material: 304 Stainless Steel. - A 6J 9MAS1209 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 176 lbs (79.98 kg)
Diameter 0.1339 inch (3.4 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 44 - 101104403300341 - Certex UK
Specs
Application Power and Public Utility
Strength 310224 lbs (140691 kg)
Diameter 1.73 inch (44 mm)
View Details
Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details