Reid Supply Pin, Grip Length=44.5 mm | 1.750 in, Pin Diameter=6.4 mm | 0.250 in IC-DPT15

Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . Threaded Detent Pins made from Low Carbon Steel (Grade 2) with a Clear Zinc plating. They provide an economical and convenient way to adjust or remove accessories on equipment. The threaded end allows you to attach the pin to your choice of mating thread component, and the chamfered tip assists in quickly locating hole.
Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . Threaded Detent Pins made from Low Carbon Steel (Grade 2) with a Clear Zinc plating. They provide an economical and convenient way to adjust or remove accessories on equipment. The threaded end allows you to attach the pin to your choice of mating thread component, and the chamfered tip assists in quickly locating hole.

Suppliers

Company
Product
Description
Supplier Links
Pin, Grip Length=44.5 mm | 1.750 in, Pin Diameter=6.4 mm | 0.250 in - IC-DPT15 - Reid Supply
Norton Shores, MI, United States
Pin, Grip Length=44.5 mm | 1.750 in, Pin Diameter=6.4 mm | 0.250 in
IC-DPT15
Pin, Grip Length=44.5 mm | 1.750 in, Pin Diameter=6.4 mm | 0.250 in IC-DPT15
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . Threaded Detent Pins made from Low Carbon Steel (Grade 2) with a Clear Zinc plating. They provide an economical and convenient way to adjust or remove accessories on equipment. The threaded end allows you to attach the pin to your choice of mating thread component, and the chamfered tip assists in quickly locating hole.

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin.


. Threaded Detent Pins made from Low Carbon Steel (Grade 2) with a Clear Zinc plating. They provide an economical and convenient way to adjust or remove accessories on equipment. The threaded end allows you to attach the pin to your choice of mating thread component, and the chamfered tip assists in quickly locating hole.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number IC-DPT15
Product Name Pin, Grip Length=44.5 mm | 1.750 in, Pin Diameter=6.4 mm | 0.250 in
Nominal Diameter 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Flex Locator Pin - AMWF-L-S - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.4724 to 0.6299 inch (12 to 16 mm)
View Details
0.2502
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.2502 inch (6.36 mm)
Length 1.5 inch (38.1 mm)
Material HardenedSteel
View Details
Custom Sealing Pins -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details
Expander System-Bolt Fastener with Recessed Washer -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 1.5 to 6.3 inch (38 to 160 mm)
View Details