Reid Supply Detent Pin IC-DPB15

Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . Detent Pins Ball are a convenient way to adjust or remove accessories on equipment. Easy to grasp knob allows for a comfortable grip for rapid release. The Pin is made from Low Carbon Steel (Grade 2) and the Ball Knob is made from Black Polypropylene (PP).
Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . Detent Pins Ball are a convenient way to adjust or remove accessories on equipment. Easy to grasp knob allows for a comfortable grip for rapid release. The Pin is made from Low Carbon Steel (Grade 2) and the Ball Knob is made from Black Polypropylene (PP).

Suppliers

Company
Product
Description
Supplier Links
Detent Pin - IC-DPB15 - Reid Supply
Norton Shores, MI, United States
Detent Pin
IC-DPB15
Detent Pin IC-DPB15
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . Detent Pins Ball are a convenient way to adjust or remove accessories on equipment. Easy to grasp knob allows for a comfortable grip for rapid release. The Pin is made from Low Carbon Steel (Grade 2) and the Ball Knob is made from Black Polypropylene (PP).

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin.


. Detent Pins Ball are a convenient way to adjust or remove accessories on equipment. Easy to grasp knob allows for a comfortable grip for rapid release. The Pin is made from Low Carbon Steel (Grade 2) and the Ball Knob is made from Black Polypropylene (PP).

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number IC-DPB15
Product Name Detent Pin
Pin Type Detent
Unlock Full Specs
to access all available technical data

Similar Products

Ball-lock Receptacle - QCBU-M - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Length 0.5906 to 0.6693 inch (15 to 17 mm)
View Details
Dome Handle Quick Release Ball Lock Pins -  - Fairlane Products, Inc.
Specs
Pin Type QuickRelease
Design Units English; Metric
Nominal Diameter 0.1875 to 0.6250 inch (4.76 to 15.87 mm)
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1250 inch (3.17 mm)
Length 0.9380 inch (23.83 mm)
View Details
PTFE-Bottom Mount - Hollow Pin - 11076 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Nominal Diameter 0.0400 inch (1.02 mm)
View Details