Reid Supply Dowel Pin HK-01008B

Description
These pull dowels have a tapped hole which permits easy removal. The style with flat has a ground flat on one side of the pin for easy removal.These pull dowels have a tapped hole which permits easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6). . This Dowel Pin has pin diameter of 1/8 in and it is .750 in long.
Description
These pull dowels have a tapped hole which permits easy removal. The style with flat has a ground flat on one side of the pin for easy removal.These pull dowels have a tapped hole which permits easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6). . This Dowel Pin has pin diameter of 1/8 in and it is .750 in long.

Suppliers

Company
Product
Description
Supplier Links
Dowel Pin - HK-01008B - Reid Supply
Norton Shores, MI, United States
Dowel Pin
HK-01008B
Dowel Pin HK-01008B
These pull dowels have a tapped hole which permits easy removal. The style with flat has a ground flat on one side of the pin for easy removal.These pull dowels have a tapped hole which permits easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6). . This Dowel Pin has pin diameter of 1/8 in and it is .750 in long.

These pull dowels have a tapped hole which permits easy removal. The style with flat has a ground flat on one side of the pin for easy removal.These pull dowels have a tapped hole which permits easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).


. This Dowel Pin has pin diameter of 1/8 in and it is .750 in long.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number HK-01008B
Product Name Dowel Pin
Pin Type StraightDowel; PullDowel
Unlock Full Specs
to access all available technical data

Similar Products

Uninsulated Shorting Pin- .500
Specs
Nominal Diameter 0.0400 inch (1.02 mm)
Length 0.5000 inch (12.7 mm)
Material Brass; Brass
View Details
Pneumatic Flex Locator Pin - AMWF-W - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.7874 to 1.24 inch (20 to 31.5 mm)
View Details
Expander System-Multi-Bolt Arrangement -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 2.76 to 15.75 inch (70 to 400 mm)
View Details
Vlier Indexing Pins - SKCTM10B2 - Vlier
Specs
Pin Type Indexing / Pop
Design Units Metric
View Details