Reid Supply Base Mount Plunger Clamp GMF-2-16

Description
Base mounted plunger clamps Plunger have an extremely low height when in operation regardless of thehandle positionmaking these toggle clamps extremelt versatile when the working space is restricted. . stroke Foot Mount Plunger Clamp uses a diameter plunger to quickly hold the work piece with of force.
Description
Base mounted plunger clamps Plunger have an extremely low height when in operation regardless of thehandle positionmaking these toggle clamps extremelt versatile when the working space is restricted. . stroke Foot Mount Plunger Clamp uses a diameter plunger to quickly hold the work piece with of force.

Suppliers

Company
Product
Description
Supplier Links
Base Mount Plunger Clamp - GMF-2-16 - Reid Supply
Norton Shores, MI, United States
Base Mount Plunger Clamp
GMF-2-16
Base Mount Plunger Clamp GMF-2-16
Base mounted plunger clamps Plunger have an extremely low height when in operation regardless of thehandle positionmaking these toggle clamps extremelt versatile when the working space is restricted. . stroke Foot Mount Plunger Clamp uses a diameter plunger to quickly hold the work piece with of force.

Base mounted plunger clamps Plunger have an extremely low height when in operation regardless of thehandle positionmaking these toggle clamps extremelt versatile when the working space is restricted.


. stroke Foot Mount Plunger Clamp uses a diameter plunger to quickly hold the work piece with of force.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hand Clamps
Product Number GMF-2-16
Product Name Base Mount Plunger Clamp
Clamping Width 3.69 inch (93.73 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamp - IPBSNZ WLL ton 4.50 - 502100450500190 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 1.97 inch (0.0 to 50 mm)
Clamping Force 9921 lbs (4499 kg)
View Details
Clamps - 1253880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Spring Clamp; Spring clamp
Capacity / Jaw Opening 3.94 inch (100 mm)
View Details
1,980 LB CAP Pulling Action Latch Toggle Clamps with Additional Locking Mechanism - 70164-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamp - KNKBC-103 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Clamping Mechanism Screw
Body Material Malleable Iron
Capacity / Jaw Opening 2 inch (50.8 mm)
View Details