Reid Supply Base Mount Plunger Clamp GMF-2-14

Description
Base mounted plunger clamps Plunger have an extremely low height when in operation regardless of thehandle positionmaking these toggle clamps extremelt versatile when the working space is restricted. . stroke Foot Mount Plunger Clamp uses a diameter plunger to quickly hold the work piece with of force.
Description
Base mounted plunger clamps Plunger have an extremely low height when in operation regardless of thehandle positionmaking these toggle clamps extremelt versatile when the working space is restricted. . stroke Foot Mount Plunger Clamp uses a diameter plunger to quickly hold the work piece with of force.

Suppliers

Company
Product
Description
Supplier Links
Base Mount Plunger Clamp - GMF-2-14 - Reid Supply
Norton Shores, MI, United States
Base Mount Plunger Clamp
GMF-2-14
Base Mount Plunger Clamp GMF-2-14
Base mounted plunger clamps Plunger have an extremely low height when in operation regardless of thehandle positionmaking these toggle clamps extremelt versatile when the working space is restricted. . stroke Foot Mount Plunger Clamp uses a diameter plunger to quickly hold the work piece with of force.

Base mounted plunger clamps Plunger have an extremely low height when in operation regardless of thehandle positionmaking these toggle clamps extremelt versatile when the working space is restricted.


. stroke Foot Mount Plunger Clamp uses a diameter plunger to quickly hold the work piece with of force.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hand Clamps
Product Number GMF-2-14
Product Name Base Mount Plunger Clamp
Clamping Width 3.69 inch (93.73 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamp - IPBSNZ WLL ton 3.00 - 502100300400190 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 1.57 inch (0.0 to 40 mm)
Clamping Force 6614 lbs (2999 kg)
View Details
Clamps - 231285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Super grip clamp
Body Material Glass Reinforced Nylon
Capacity / Jaw Opening 2.95 inch (75 mm)
View Details
472 LB CAP Vertical Toggle Clamp with Straight Base & Solid Arm - 70122 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamp - MBC25A - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Clamping Mechanism Screw
Body Material Malleable Iron
Capacity / Jaw Opening 0.7720 inch (19.61 mm)
View Details