Reid Supply Base Mount Plunger Clamp GMF-1-12

Description
Base mounted plunger clamps Plunger have an extremely low height when in operation regardless of thehandle positionmaking these toggle clamps extremelt versatile when the working space is restricted. . stroke Foot Mount Plunger Clamp uses a diameter plunger to quickly hold the work piece with of force.
Description
Base mounted plunger clamps Plunger have an extremely low height when in operation regardless of thehandle positionmaking these toggle clamps extremelt versatile when the working space is restricted. . stroke Foot Mount Plunger Clamp uses a diameter plunger to quickly hold the work piece with of force.

Suppliers

Company
Product
Description
Supplier Links
Base Mount Plunger Clamp - GMF-1-12 - Reid Supply
Norton Shores, MI, United States
Base Mount Plunger Clamp
GMF-1-12
Base Mount Plunger Clamp GMF-1-12
Base mounted plunger clamps Plunger have an extremely low height when in operation regardless of thehandle positionmaking these toggle clamps extremelt versatile when the working space is restricted. . stroke Foot Mount Plunger Clamp uses a diameter plunger to quickly hold the work piece with of force.

Base mounted plunger clamps Plunger have an extremely low height when in operation regardless of thehandle positionmaking these toggle clamps extremelt versatile when the working space is restricted.


. stroke Foot Mount Plunger Clamp uses a diameter plunger to quickly hold the work piece with of force.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hand Clamps
Product Number GMF-1-12
Product Name Base Mount Plunger Clamp
Clamping Width 3.19 inch (81.03 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 1253809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Lever clamp
Body Material Stainless Steel; Stainless Steel
Capacity / Jaw Opening 4.72 inch (120 mm)
View Details
225 LB CAP Horizontal Toggle Clamp with Straight Base & Adjustable U-Bar - 70021 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Horizontal Plate Clamps CH WLL ton 15 - 502101501002790 - Certex UK
Specs
Clamping Width 0.1969 to 3.94 inch (5 to 100 mm)
Clamping Force 33069 lbs (14997 kg)
View Details