Reid Supply Taper Pin Set GLH-502

Description
There is a wide variety of fastening pins that range in function, size and diameter. Reid has thousands of pins available to you, from clevis pins, mechanical, quick release, fastener and tapered pins to double acting pins and hydraulic cylinder pins. Reid also offers fastening pin sets that contain an assortment of sizes for your convenience. . Carbon Steel taper pin assortment with a Plain finish.
Description
There is a wide variety of fastening pins that range in function, size and diameter. Reid has thousands of pins available to you, from clevis pins, mechanical, quick release, fastener and tapered pins to double acting pins and hydraulic cylinder pins. Reid also offers fastening pin sets that contain an assortment of sizes for your convenience. . Carbon Steel taper pin assortment with a Plain finish.

Suppliers

Company
Product
Description
Supplier Links
Taper Pin Set - GLH-502 - Reid Supply
Norton Shores, MI, United States
Taper Pin Set
GLH-502
Taper Pin Set GLH-502
There is a wide variety of fastening pins that range in function, size and diameter. Reid has thousands of pins available to you, from clevis pins, mechanical, quick release, fastener and tapered pins to double acting pins and hydraulic cylinder pins. Reid also offers fastening pin sets that contain an assortment of sizes for your convenience. . Carbon Steel taper pin assortment with a Plain finish.

There is a wide variety of fastening pins that range in function, size and diameter. Reid has thousands of pins available to you, from clevis pins, mechanical, quick release, fastener and tapered pins to double acting pins and hydraulic cylinder pins. Reid also offers fastening pin sets that contain an assortment of sizes for your convenience.


. Carbon Steel taper pin assortment with a Plain finish.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number GLH-502
Product Name Taper Pin Set
Pin Type NonthreadedTaper
Unlock Full Specs
to access all available technical data

Similar Products

Expander System-Flat Head Fastener -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 1.57 to 6.3 inch (40 to 160 mm)
View Details
Dowel Pins -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Pin Type StraightDowel (optional feature); OversizeDowel (optional feature)
Design Units English
Nominal Diameter 0.0625 to 1 inch (1.59 to 25.4 mm)
View Details
Split Pins - 2451492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 0.2500 inch (6.35 mm)
Material Mild Steel
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1875 inch (4.76 mm)
Length 0.9380 inch (23.83 mm)
View Details