Reid Supply Foot Switch GL-565

Description
Versatile, accurate time-keeping devices that are reliable and simple to use. GraLab electromechanical and electronic timers have earned this reputation through more than 50 years of proven service. Chefs, scientists, photographers, plant personnel and athletic directors know our timers by name. That’s because every time you choose a GraLab timing device, you get the industry’s most accurate and trusted timer. GraLab timers come in a variety of electromechanical and digital configurations and are versatile enough to be applied in a wide range of applications. . The Model 565 Timer Footswitch efficiently controls all electronic timers. Compact and attractive in a durable, formed steel case, the 565 Footswitch features heavy tread on the treadle and a skid-proof base to make use even easier. Light pressure operates the 565, leaving you less fatigued. An 8' cord is included. All GraLab electronic timers have an output jack, which provides an output signal to control devices whose maximum rating is no more than 30 milliamperes at 30 volts DC. SPST – NO contacts rated 15 amps @ 120-240 VAC.
Description
Versatile, accurate time-keeping devices that are reliable and simple to use. GraLab electromechanical and electronic timers have earned this reputation through more than 50 years of proven service. Chefs, scientists, photographers, plant personnel and athletic directors know our timers by name. That’s because every time you choose a GraLab timing device, you get the industry’s most accurate and trusted timer. GraLab timers come in a variety of electromechanical and digital configurations and are versatile enough to be applied in a wide range of applications. . The Model 565 Timer Footswitch efficiently controls all electronic timers. Compact and attractive in a durable, formed steel case, the 565 Footswitch features heavy tread on the treadle and a skid-proof base to make use even easier. Light pressure operates the 565, leaving you less fatigued. An 8' cord is included. All GraLab electronic timers have an output jack, which provides an output signal to control devices whose maximum rating is no more than 30 milliamperes at 30 volts DC. SPST – NO contacts rated 15 amps @ 120-240 VAC.

Suppliers

Company
Product
Description
Supplier Links
Foot Switch - GL-565 - Reid Supply
Norton Shores, MI, United States
Foot Switch
GL-565
Foot Switch GL-565
Versatile, accurate time-keeping devices that are reliable and simple to use. GraLab electromechanical and electronic timers have earned this reputation through more than 50 years of proven service. Chefs, scientists, photographers, plant personnel and athletic directors know our timers by name. That’s because every time you choose a GraLab timing device, you get the industry’s most accurate and trusted timer. GraLab timers come in a variety of electromechanical and digital configurations and are versatile enough to be applied in a wide range of applications. . The Model 565 Timer Footswitch efficiently controls all electronic timers. Compact and attractive in a durable, formed steel case, the 565 Footswitch features heavy tread on the treadle and a skid-proof base to make use even easier. Light pressure operates the 565, leaving you less fatigued. An 8' cord is included. All GraLab electronic timers have an output jack, which provides an output signal to control devices whose maximum rating is no more than 30 milliamperes at 30 volts DC. SPST – NO contacts rated 15 amps @ 120-240 VAC.

Versatile, accurate time-keeping devices that are reliable and simple to use. GraLab electromechanical and electronic timers have earned this reputation through more than 50 years of proven service. Chefs, scientists, photographers, plant personnel and athletic directors know our timers by name. That’s because every time you choose a GraLab timing device, you get the industry’s most accurate and trusted timer. GraLab timers come in a variety of electromechanical and digital configurations and are versatile enough to be applied in a wide range of applications.


. The Model 565 Timer Footswitch efficiently controls all electronic timers. Compact and attractive in a durable, formed steel case, the 565 Footswitch features heavy tread on the treadle and a skid-proof base to make use even easier. Light pressure operates the 565, leaving you less fatigued. An 8' cord is included. All GraLab electronic timers have an output jack, which provides an output signal to control devices whose maximum rating is no more than 30 milliamperes at 30 volts DC. SPST – NO contacts rated 15 amps @ 120-240 VAC.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Foot Switches
Product Number GL-565
Product Name Foot Switch
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Medium Size, One Pedal Foot Switch - 51.102 - Altech Corp.
Specs
Protection Full Guard
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals One
View Details
Foot switch - 2F 232 - T2F 232-20/20 -  - Schmersal Inc.
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
Pedals Two; 2
Switch / Action Method Slow Action Switch
View Details
Aquiline Momentary - Polymeric -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Switch / Action Method Snap Action Switch; Electrical
Function Momentary; Single Stage Momentary
Pole and Throw Specifications Single Pole, Single Throw; SPST-NO (Form "A")
View Details