Reid Supply Stud Mount Leveling Feet GL-185

Description
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements. . Nylon Pad;Steel Rigid Base Stud Mount Leveling Foot has a 1.200 in rigid base for mounting machinery or conveyors up to 250 lbs.
Description
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements. . Nylon Pad;Steel Rigid Base Stud Mount Leveling Foot has a 1.200 in rigid base for mounting machinery or conveyors up to 250 lbs.

Suppliers

Company
Product
Description
Supplier Links
Stud Mount Leveling Feet - GL-185 - Reid Supply
Norton Shores, MI, United States
Stud Mount Leveling Feet
GL-185
Stud Mount Leveling Feet GL-185
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements. . Nylon Pad;Steel Rigid Base Stud Mount Leveling Foot has a 1.200 in rigid base for mounting machinery or conveyors up to 250 lbs.

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements.


. Nylon Pad;Steel Rigid Base Stud Mount Leveling Foot has a 1.200 in rigid base for mounting machinery or conveyors up to 250 lbs.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vibration Isolators and Machine Mounts
Product Number GL-185
Product Name Stud Mount Leveling Feet
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

SELF-ADJUSTING GLIDE 6MM - SAJ30-12-6N3 - SAJ30-12-6N3 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Threaded Stud
Load Capacity 79.00 lbs (35.83 kg)
View Details
High Value Series Stud Style Extended Length - Steel w/Nickel Finish - HVP301S3 - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
Threaded Leveling Mounts - 32635 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Swivel Heads
View Details
1.78
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 14.00 lbs (6.35 kg)
Thickness 0.63 inch (16.00 mm)
View Details