Reid Supply Industrial and Laboratory Timer GL-170-10

Description
Versatile, accurate time-keeping devices that are reliable and simple to use. GraLab electromechanical and electronic timers have earned this reputation through more than 50 years of proven service. Chefs, scientists, photographers, plant personnel and athletic directors know our timers by name. That’s because every time you choose a GraLab timing device, you get the industry’s most accurate and trusted timer. GraLab timers come in a variety of electromechanical and digital configurations and are versatile enough to be applied in a wide range of applications. . Two 3-wire receptacles allow you to automatically switch external appliances with the Model 170 timer. Control one appliance with a switch which can either make or break circuit at zero. The other receptacle is independent of the switch and always breaks the circuit at zero. Large numerals on a 6 1/2" face are easy to read. An outer ring tells you elapsed time, while the inner circle can be used as a stop clock. The buzzer alarms at the end of the timing cycle and can be heard above ambient noise levels. Rubber base pads, wall mounting keyholes and a recessed hand grip on the sturdy 7 1/2" x 7 1/2" x 2 1/2" polycarbonate/PET case give you multiple placement choices. Features a permanent plastic boot over the power and outlet control switches to prevent contamination or corrosion. Limited one-year warranty.
Description
Versatile, accurate time-keeping devices that are reliable and simple to use. GraLab electromechanical and electronic timers have earned this reputation through more than 50 years of proven service. Chefs, scientists, photographers, plant personnel and athletic directors know our timers by name. That’s because every time you choose a GraLab timing device, you get the industry’s most accurate and trusted timer. GraLab timers come in a variety of electromechanical and digital configurations and are versatile enough to be applied in a wide range of applications. . Two 3-wire receptacles allow you to automatically switch external appliances with the Model 170 timer. Control one appliance with a switch which can either make or break circuit at zero. The other receptacle is independent of the switch and always breaks the circuit at zero. Large numerals on a 6 1/2" face are easy to read. An outer ring tells you elapsed time, while the inner circle can be used as a stop clock. The buzzer alarms at the end of the timing cycle and can be heard above ambient noise levels. Rubber base pads, wall mounting keyholes and a recessed hand grip on the sturdy 7 1/2" x 7 1/2" x 2 1/2" polycarbonate/PET case give you multiple placement choices. Features a permanent plastic boot over the power and outlet control switches to prevent contamination or corrosion. Limited one-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Industrial and Laboratory Timer - GL-170-10 - Reid Supply
Norton Shores, MI, United States
Industrial and Laboratory Timer
GL-170-10
Industrial and Laboratory Timer GL-170-10
Versatile, accurate time-keeping devices that are reliable and simple to use. GraLab electromechanical and electronic timers have earned this reputation through more than 50 years of proven service. Chefs, scientists, photographers, plant personnel and athletic directors know our timers by name. That’s because every time you choose a GraLab timing device, you get the industry’s most accurate and trusted timer. GraLab timers come in a variety of electromechanical and digital configurations and are versatile enough to be applied in a wide range of applications. . Two 3-wire receptacles allow you to automatically switch external appliances with the Model 170 timer. Control one appliance with a switch which can either make or break circuit at zero. The other receptacle is independent of the switch and always breaks the circuit at zero. Large numerals on a 6 1/2" face are easy to read. An outer ring tells you elapsed time, while the inner circle can be used as a stop clock. The buzzer alarms at the end of the timing cycle and can be heard above ambient noise levels. Rubber base pads, wall mounting keyholes and a recessed hand grip on the sturdy 7 1/2" x 7 1/2" x 2 1/2" polycarbonate/PET case give you multiple placement choices. Features a permanent plastic boot over the power and outlet control switches to prevent contamination or corrosion. Limited one-year warranty.

Versatile, accurate time-keeping devices that are reliable and simple to use. GraLab electromechanical and electronic timers have earned this reputation through more than 50 years of proven service. Chefs, scientists, photographers, plant personnel and athletic directors know our timers by name. That’s because every time you choose a GraLab timing device, you get the industry’s most accurate and trusted timer. GraLab timers come in a variety of electromechanical and digital configurations and are versatile enough to be applied in a wide range of applications.


. Two 3-wire receptacles allow you to automatically switch external appliances with the Model 170 timer. Control one appliance with a switch which can either make or break circuit at zero. The other receptacle is independent of the switch and always breaks the circuit at zero. Large numerals on a 6 1/2" face are easy to read. An outer ring tells you elapsed time, while the inner circle can be used as a stop clock. The buzzer alarms at the end of the timing cycle and can be heard above ambient noise levels. Rubber base pads, wall mounting keyholes and a recessed hand grip on the sturdy 7 1/2" x 7 1/2" x 2 1/2" polycarbonate/PET case give you multiple placement choices. Features a permanent plastic boot over the power and outlet control switches to prevent contamination or corrosion. Limited one-year warranty.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Digital Timers
Product Number GL-170-10
Product Name Industrial and Laboratory Timer
Instrument Type Timer
Unlock Full Specs
to access all available technical data

Similar Products

Time Switches - 8619860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 2
View Details
Universal Digital Multi-Timer - AMT12-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Relay, Timer, Spdt, 0.05S-10Days, 240V; Product Range Finder - 08X7291 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Functions Delay On Timer
View Details
2 suppliers
TR Series Multifunction Timer - TR-015 Timer - Fargo Controls, Inc.
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details