Reid Supply Detent Pin FPSC16-40R

Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . This is a detent pin that comes without a shoulder. It is made of Stainless Steel. It has a 1.000 in Pin Diameter
Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . This is a detent pin that comes without a shoulder. It is made of Stainless Steel. It has a 1.000 in Pin Diameter

Suppliers

Company
Product
Description
Supplier Links
Detent Pin - FPSC16-40R - Reid Supply
Norton Shores, MI, United States
Detent Pin
FPSC16-40R
Detent Pin FPSC16-40R
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . This is a detent pin that comes without a shoulder. It is made of Stainless Steel. It has a 1.000 in Pin Diameter

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin.


. This is a detent pin that comes without a shoulder. It is made of Stainless Steel. It has a 1.000 in Pin Diameter

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number FPSC16-40R
Product Name Detent Pin
Pin Type Detent; QuickRelease
Unlock Full Specs
to access all available technical data

Similar Products

Expander System-Offshore Pin -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 0.7874 to 15.75 inch (20 to 400 mm)
View Details
T-handle Quick Release Ball Lock Pins -  - Fairlane Products, Inc.
Specs
Pin Type QuickRelease; T-Pin
Design Units English; Metric
Nominal Diameter 0.1875 to 0.7500 inch (4.76 to 19.05 mm)
View Details
Split Pins - 270142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 1.75 inch (44.45 mm)
Material Steel
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1250 inch (3.17 mm)
Length 0.4380 inch (11.13 mm)
View Details