Reid Supply Detent Pin FPF-520

Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . This T-Handle Quick Release Pin has a 1/4 in Pin Dia,a 2.000 in Grip Length. It is made of 1144 Steel with a PP Handle
Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . This T-Handle Quick Release Pin has a 1/4 in Pin Dia,a 2.000 in Grip Length. It is made of 1144 Steel with a PP Handle

Suppliers

Company
Product
Description
Supplier Links
Detent Pin - FPF-520 - Reid Supply
Norton Shores, MI, United States
Detent Pin
FPF-520
Detent Pin FPF-520
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . This T-Handle Quick Release Pin has a 1/4 in Pin Dia,a 2.000 in Grip Length. It is made of 1144 Steel with a PP Handle

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin.


. This T-Handle Quick Release Pin has a 1/4 in Pin Dia,a 2.000 in Grip Length. It is made of 1144 Steel with a PP Handle

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number FPF-520
Product Name Detent Pin
Pin Type Detent; QuickRelease
Unlock Full Specs
to access all available technical data

Similar Products

Expander System-Multi-Bolt Arrangement -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 2.76 to 15.75 inch (70 to 400 mm)
View Details
Dome Handle Quick Release Ball Lock Pins -  - Fairlane Products, Inc.
Specs
Pin Type QuickRelease
Design Units English; Metric
Nominal Diameter 0.1875 to 0.6250 inch (4.76 to 15.87 mm)
View Details
Split Pins - 2452668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 0.2500 inch (6.35 mm)
Material Mild Steel
View Details
0.094
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type NonthreadedTaper
Nominal Diameter 0.0940 inch (2.39 mm)
Length 0.7500 inch (19.05 mm)
View Details