Reid Supply Detent Pin FPD-630

Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . Detent Pins - Ring Handle with Shoulder are made of steel with a pin diameter of 1/4 in
Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . Detent Pins - Ring Handle with Shoulder are made of steel with a pin diameter of 1/4 in

Suppliers

Company
Product
Description
Supplier Links
Detent Pin - FPD-630 - Reid Supply
Norton Shores, MI, United States
Detent Pin
FPD-630
Detent Pin FPD-630
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . Detent Pins - Ring Handle with Shoulder are made of steel with a pin diameter of 1/4 in

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin.


. Detent Pins - Ring Handle with Shoulder are made of steel with a pin diameter of 1/4 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number FPD-630
Product Name Detent Pin
Pin Type Detent; QuickRelease
Unlock Full Specs
to access all available technical data

Similar Products

Expander System-Nut and Washers -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 0.5906 to 3.94 inch (15 to 100 mm)
View Details
D-ring Handle Quick Release Ball Lock Pins -  - Fairlane Products, Inc.
Specs
Pin Type QuickRelease
Design Units English; Metric
Nominal Diameter 0.1875 to 0.7500 inch (4.76 to 19.05 mm)
View Details
Split Pins - 270091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 0.7500 inch (19.05 mm)
Material Steel
View Details
0.078
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type NonthreadedTaper
Nominal Diameter 0.0780 inch (1.98 mm)
Length 0.3120 inch (7.92 mm)
View Details