Reid Supply Detent Pin FPD-490

Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . Detent Pins - T-Handle with Shoulder are made of steel with a pin diameter of 1.000 in
Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . Detent Pins - T-Handle with Shoulder are made of steel with a pin diameter of 1.000 in

Suppliers

Company
Product
Description
Supplier Links
Detent Pin - FPD-490 - Reid Supply
Norton Shores, MI, United States
Detent Pin
FPD-490
Detent Pin FPD-490
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . Detent Pins - T-Handle with Shoulder are made of steel with a pin diameter of 1.000 in

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin.


. Detent Pins - T-Handle with Shoulder are made of steel with a pin diameter of 1.000 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number FPD-490
Product Name Detent Pin
Pin Type Detent; QuickRelease
Unlock Full Specs
to access all available technical data

Similar Products

Ball-lock Clamping Receptacle - QCBA / QCBAS - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.5512 to 0.6299 inch (14 to 16 mm)
View Details
L-handle Quick Release Ball Lock Pins -  - Fairlane Products, Inc.
Specs
Pin Type QuickRelease; L-Pin
Design Units English; Metric
Nominal Diameter 0.1875 to 0.7500 inch (4.76 to 19.05 mm)
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1875 inch (4.76 mm)
Length 0.6250 inch (15.87 mm)
View Details
Uninsulated Shorting Pin- .300
Specs
Nominal Diameter 0.0400 inch (1.02 mm)
Length 0.3000 inch (7.62 mm)
Material Brass; Brass
View Details