Reid Supply Female Arch One-Piece Handle DUH-45

Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Polypropylene Female Arch Pull Handle is lightweight Rectangular Bar with between mounting holes for use on access cabinets, display equipment, or similar applications.
Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Polypropylene Female Arch Pull Handle is lightweight Rectangular Bar with between mounting holes for use on access cabinets, display equipment, or similar applications.

Suppliers

Company
Product
Description
Supplier Links
Female Arch One-Piece Handle - DUH-45 - Reid Supply
Norton Shores, MI, United States
Female Arch One-Piece Handle
DUH-45
Female Arch One-Piece Handle DUH-45
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Polypropylene Female Arch Pull Handle is lightweight Rectangular Bar with between mounting holes for use on access cabinets, display equipment, or similar applications.

Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies.


. Polypropylene Female Arch Pull Handle is lightweight Rectangular Bar with between mounting holes for use on access cabinets, display equipment, or similar applications.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number DUH-45
Product Name Female Arch One-Piece Handle
Colors / Finishes Available Black
Handle Material Plastic
Material Description Polypropylene
Height 1.44 inches (36.53 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Handles - HM1277-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
3
Specs
Handle Type Oval Type Handle
Material Description Brass
Height 1.28 inches (32.54 mm)
View Details
Round Aluminum Instrumentation Handle - 7175 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 3 inches (76.2 mm)
View Details
3 suppliers
Metal Adjustable Handle - FKF-SUS,FKR-SUS - Imao-Fixtureworks
Specs
Handle Type Adjustable
Colors / Finishes Available Electropolished Finish / Chrome Plated Finish
Features Locking/Latching
View Details