Reid Supply U-Bolt DUB-4310

Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . This U-Bolt and included nuts are made of Stainless Steel. They have a 3/8-16 thread and fit a 2.000 in pipe size. The inside width is 2.500 in and the inside height is 3.125 in.
Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . This U-Bolt and included nuts are made of Stainless Steel. They have a 3/8-16 thread and fit a 2.000 in pipe size. The inside width is 2.500 in and the inside height is 3.125 in.

Suppliers

Company
Product
Description
Supplier Links
U-Bolt - DUB-4310 - Reid Supply
Norton Shores, MI, United States
U-Bolt
DUB-4310
U-Bolt DUB-4310
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . This U-Bolt and included nuts are made of Stainless Steel. They have a 3/8-16 thread and fit a 2.000 in pipe size. The inside width is 2.500 in and the inside height is 3.125 in.

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant.


. This U-Bolt and included nuts are made of Stainless Steel. They have a 3/8-16 thread and fit a 2.000 in pipe size. The inside width is 2.500 in and the inside height is 3.125 in.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Bolts
Product Number DUB-4310
Product Name U-Bolt
Bolt Type U-Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount or Board Mount Screw-Lok Bolt - G125-4520000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Titanium SHCS M5 x 10mm Long - 25051 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3937 inch (10 mm)
View Details
2 suppliers
T-slot Bolt - BJ755 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type T-Head Bolt
Material Steel
Finish Black Oxide
View Details