Reid Supply U-Bolt DUB-4240

Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . This U-Bolt and included nuts are made of Stainless Steel. They have a 5/16-18 thread and fit a 2.500 in pipe size. The inside width is 2.000 in and the inside height is 2.688 in.
Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . This U-Bolt and included nuts are made of Stainless Steel. They have a 5/16-18 thread and fit a 2.500 in pipe size. The inside width is 2.000 in and the inside height is 2.688 in.

Suppliers

Company
Product
Description
Supplier Links
U-Bolt - DUB-4240 - Reid Supply
Norton Shores, MI, United States
U-Bolt
DUB-4240
U-Bolt DUB-4240
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . This U-Bolt and included nuts are made of Stainless Steel. They have a 5/16-18 thread and fit a 2.500 in pipe size. The inside width is 2.000 in and the inside height is 2.688 in.

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant.


. This U-Bolt and included nuts are made of Stainless Steel. They have a 5/16-18 thread and fit a 2.500 in pipe size. The inside width is 2.000 in and the inside height is 2.688 in.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Bolts
Product Number DUB-4240
Product Name U-Bolt
Bolt Type U-Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Hexagon Head Bolts -  Type ST SEELBOLT® - 1/4-28UNF-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 1/4"
View Details
Panel Mount or Board Mount M3 Bolt - KA1-4200000 - Harwin Plc
Specs
Material Stainless Steel
Length 0.3937 inch (10 mm)
Metric M3
View Details
Swivel Contact Bolt - BJ730 - Imao-Fixtureworks
Specs
Material Steel
Finish Black Oxide
Metric M4; M5; M6; M8; M10; M12; M16; M20
View Details
Square Head Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Square Head Bolt
Material Steel
Finish Plain
View Details