Reid Supply U-Bolt DUB-4220

Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . This U-Bolt and included nuts are made of Stainless Steel. They have a 5/16-18 thread and fit a 1.250 in pipe size. The inside width is 1.750 in and the inside height is 2.688 in.
Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . This U-Bolt and included nuts are made of Stainless Steel. They have a 5/16-18 thread and fit a 1.250 in pipe size. The inside width is 1.750 in and the inside height is 2.688 in.

Suppliers

Company
Product
Description
Supplier Links
U-Bolt - DUB-4220 - Reid Supply
Norton Shores, MI, United States
U-Bolt
DUB-4220
U-Bolt DUB-4220
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . This U-Bolt and included nuts are made of Stainless Steel. They have a 5/16-18 thread and fit a 1.250 in pipe size. The inside width is 1.750 in and the inside height is 2.688 in.

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant.


. This U-Bolt and included nuts are made of Stainless Steel. They have a 5/16-18 thread and fit a 1.250 in pipe size. The inside width is 1.750 in and the inside height is 2.688 in.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Bolts
Product Number DUB-4220
Product Name U-Bolt
Bolt Type U-Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Metric Pan Head Screw -Type SM  SEELSKREW® - M6 X 1 6g - APM Hexseal Corp.
Specs
Screw Type Pan Head Screw
Head Type Pan Head
Metric M6
View Details
Superbolt EzFit -  - Nord-Lock Group
Nord-Lock Group
Specs
Bolt Type Machine Bolt; Expansion Bolt
View Details
Coach Bolts - 2453673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bolt Type Coach Bolts
Material Steel
Finish Galvanized; Galvanised
View Details