Reid Supply U-Bolt DUB-4100

Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . This U-Bolt and included nuts are made of Stainless Steel. They have a 1/4-20 thread and fit a 1.250 in pipe size. The inside width is 1.750 in and the inside height is 3.000 in.
Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . This U-Bolt and included nuts are made of Stainless Steel. They have a 1/4-20 thread and fit a 1.250 in pipe size. The inside width is 1.750 in and the inside height is 3.000 in.

Suppliers

Company
Product
Description
Supplier Links
U-Bolt - DUB-4100 - Reid Supply
Norton Shores, MI, United States
U-Bolt
DUB-4100
U-Bolt DUB-4100
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . This U-Bolt and included nuts are made of Stainless Steel. They have a 1/4-20 thread and fit a 1.250 in pipe size. The inside width is 1.750 in and the inside height is 3.000 in.

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant.


. This U-Bolt and included nuts are made of Stainless Steel. They have a 1/4-20 thread and fit a 1.250 in pipe size. The inside width is 1.750 in and the inside height is 3.000 in.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Bolts
Product Number DUB-4100
Product Name U-Bolt
Bolt Type U-Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Hexagon Head Bolts -  Type ST SEELBOLT® - 3/8-16UNC-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 3/8"
View Details
Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
CAM SCREWS - MBCS - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type CAM SCREW
Material Steel
Finish Black Oxide
View Details
#7 Head Bucket Tooth Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Plow Bolt
Material Steel
Finish Plain
View Details