Reid Supply U-Bolt DUB-4010

Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . This U-Bolt and included nuts are made of Stainless Steel. They have a 1/4-20 thread and fit a .375 in pipe size. The inside width is .750 in and the inside height is 1.250 in.
Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . This U-Bolt and included nuts are made of Stainless Steel. They have a 1/4-20 thread and fit a .375 in pipe size. The inside width is .750 in and the inside height is 1.250 in.

Suppliers

Company
Product
Description
Supplier Links
U-Bolt - DUB-4010 - Reid Supply
Norton Shores, MI, United States
U-Bolt
DUB-4010
U-Bolt DUB-4010
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . This U-Bolt and included nuts are made of Stainless Steel. They have a 1/4-20 thread and fit a .375 in pipe size. The inside width is .750 in and the inside height is 1.250 in.

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant.


. This U-Bolt and included nuts are made of Stainless Steel. They have a 1/4-20 thread and fit a .375 in pipe size. The inside width is .750 in and the inside height is 1.250 in.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Bolts
Product Number DUB-4010
Product Name U-Bolt
Bolt Type U-Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Metric Pan Head Screw -Type SM  SEELSKREW® - M6 X 1 6g - APM Hexseal Corp.
Specs
Screw Type Pan Head Screw
Head Type Pan Head
Metric M6
View Details
Panel Mount or Board Mount M3 Bolt - KA1-4200000 - Harwin Plc
Specs
Material Stainless Steel
Length 0.3937 inch (10 mm)
Metric M3
View Details
CAM SCREWS - MBCS - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type CAM SCREW
Material Steel
Finish Black Oxide
View Details
Metric Hex Flange Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Flange Bolt
Material Steel
Finish Plain
View Details