Reid Supply U-Bolt DUB-304

Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . This U-Bolt and included nuts are made of Steel. They have a 3/8-16 thread and fit a 1.500 in pipe size. The inside width is 2.000 in and the inside height is 2.625 in.
Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . This U-Bolt and included nuts are made of Steel. They have a 3/8-16 thread and fit a 1.500 in pipe size. The inside width is 2.000 in and the inside height is 2.625 in.

Suppliers

Company
Product
Description
Supplier Links
U-Bolt - DUB-304 - Reid Supply
Norton Shores, MI, United States
U-Bolt
DUB-304
U-Bolt DUB-304
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . This U-Bolt and included nuts are made of Steel. They have a 3/8-16 thread and fit a 1.500 in pipe size. The inside width is 2.000 in and the inside height is 2.625 in.

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant.


. This U-Bolt and included nuts are made of Steel. They have a 3/8-16 thread and fit a 1.500 in pipe size. The inside width is 2.000 in and the inside height is 2.625 in.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Bolts
Product Number DUB-304
Product Name U-Bolt
Bolt Type U-Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Hexagon Head Bolts -  Type ST SEELBOLT® - 1/4-28UNF-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 1/4"
View Details
Panel Mount or Board Mount Screw-Lok Bolt - G125-4520000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Contact Bolt - BJ732 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel; Stainless Steel
Finish Black Oxide
Metric M6; M8; M10; M12; M16; M20; M24
View Details
#3 Dome Scraper Plow Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Plow Bolt
Material Steel
Finish Plain
View Details