Reid Supply U-Bolt DUB-090

Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . This U-Bolt and included nuts are made of Steel. They have a 1/4-20 thread and fit a 1.000 in pipe size. The inside width is 1.500 in and the inside height is 2.750 in.
Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . This U-Bolt and included nuts are made of Steel. They have a 1/4-20 thread and fit a 1.000 in pipe size. The inside width is 1.500 in and the inside height is 2.750 in.

Suppliers

Company
Product
Description
Supplier Links
U-Bolt - DUB-090 - Reid Supply
Norton Shores, MI, United States
U-Bolt
DUB-090
U-Bolt DUB-090
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . This U-Bolt and included nuts are made of Steel. They have a 1/4-20 thread and fit a 1.000 in pipe size. The inside width is 1.500 in and the inside height is 2.750 in.

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant.


. This U-Bolt and included nuts are made of Steel. They have a 1/4-20 thread and fit a 1.000 in pipe size. The inside width is 1.500 in and the inside height is 2.750 in.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Bolts
Product Number DUB-090
Product Name U-Bolt
Bolt Type U-Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Hexagon Head Bolts -  Type ST SEELBOLT® - 5/16-18UNC-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 5/16"
View Details
Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Stud - BJ745 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type Stud Bolt
Material Steel
Finish Black Oxide
View Details
Hex Flange Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Flange Bolt
Material Steel
Finish Zinc Chromate (optional feature); Plain
View Details