Reid Supply Grooved Pin DL-141

Description
Solid non-threaded press fit fastener. Grooved pins differ from other press fit fasteners such as dowel pins, in that the holes do not need to be reamed prior to insertion. Commonly used in place of taper pins, rivets, set screws and keys. When the expanded portion of the pin is compressed into a hole a few thousands wider than the nominal diameter of the pin, radial forces lock the pin securely into the drilled hole. Made of low carbon steel, zinc plated with full length tapered grooves for ease of assembly. . This Grooved Pin has groove length of .500 in and pin diameter of .188 in.
Description
Solid non-threaded press fit fastener. Grooved pins differ from other press fit fasteners such as dowel pins, in that the holes do not need to be reamed prior to insertion. Commonly used in place of taper pins, rivets, set screws and keys. When the expanded portion of the pin is compressed into a hole a few thousands wider than the nominal diameter of the pin, radial forces lock the pin securely into the drilled hole. Made of low carbon steel, zinc plated with full length tapered grooves for ease of assembly. . This Grooved Pin has groove length of .500 in and pin diameter of .188 in.

Suppliers

Company
Product
Description
Supplier Links
Grooved Pin - DL-141 - Reid Supply
Norton Shores, MI, United States
Grooved Pin
DL-141
Grooved Pin DL-141
Solid non-threaded press fit fastener. Grooved pins differ from other press fit fasteners such as dowel pins, in that the holes do not need to be reamed prior to insertion. Commonly used in place of taper pins, rivets, set screws and keys. When the expanded portion of the pin is compressed into a hole a few thousands wider than the nominal diameter of the pin, radial forces lock the pin securely into the drilled hole. Made of low carbon steel, zinc plated with full length tapered grooves for ease of assembly. . This Grooved Pin has groove length of .500 in and pin diameter of .188 in.

Solid non-threaded press fit fastener. Grooved pins differ from other press fit fasteners such as dowel pins, in that the holes do not need to be reamed prior to insertion. Commonly used in place of taper pins, rivets, set screws and keys. When the expanded portion of the pin is compressed into a hole a few thousands wider than the nominal diameter of the pin, radial forces lock the pin securely into the drilled hole. Made of low carbon steel, zinc plated with full length tapered grooves for ease of assembly.


. This Grooved Pin has groove length of .500 in and pin diameter of .188 in.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number DL-141
Product Name Grooved Pin
Pin Type Groove; NonthreadedTaper
Unlock Full Specs
to access all available technical data

Similar Products

Expander System-Nut and Washers -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 0.5906 to 3.94 inch (15 to 100 mm)
View Details
Dowel Pins -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Pin Type StraightDowel (optional feature); OversizeDowel (optional feature)
Design Units English
Nominal Diameter 0.0625 to 1 inch (1.59 to 25.4 mm)
View Details
Split Pins - 2451513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 0.2500 inch (6.35 mm)
Material Mild Steel
View Details
0.0625
Specs
Nominal Diameter 0.0625 inch (1.59 mm)
Length 0.8750 inch (22.22 mm)
View Details