Reid Supply Grooved Pin DL-115

Description
Solid non-threaded press fit fastener. Grooved pins differ from other press fit fasteners such as dowel pins, in that the holes do not need to be reamed prior to insertion. Commonly used in place of taper pins, rivets, set screws and keys. When the expanded portion of the pin is compressed into a hole a few thousands wider than the nominal diameter of the pin, radial forces lock the pin securely into the drilled hole. Made of low carbon steel, zinc plated with full length tapered grooves for ease of assembly. . This Grooved Pin has groove length of .875 in and pin diameter of .094 in.
Description
Solid non-threaded press fit fastener. Grooved pins differ from other press fit fasteners such as dowel pins, in that the holes do not need to be reamed prior to insertion. Commonly used in place of taper pins, rivets, set screws and keys. When the expanded portion of the pin is compressed into a hole a few thousands wider than the nominal diameter of the pin, radial forces lock the pin securely into the drilled hole. Made of low carbon steel, zinc plated with full length tapered grooves for ease of assembly. . This Grooved Pin has groove length of .875 in and pin diameter of .094 in.

Suppliers

Company
Product
Description
Supplier Links
Grooved Pin - DL-115 - Reid Supply
Norton Shores, MI, United States
Grooved Pin
DL-115
Grooved Pin DL-115
Solid non-threaded press fit fastener. Grooved pins differ from other press fit fasteners such as dowel pins, in that the holes do not need to be reamed prior to insertion. Commonly used in place of taper pins, rivets, set screws and keys. When the expanded portion of the pin is compressed into a hole a few thousands wider than the nominal diameter of the pin, radial forces lock the pin securely into the drilled hole. Made of low carbon steel, zinc plated with full length tapered grooves for ease of assembly. . This Grooved Pin has groove length of .875 in and pin diameter of .094 in.

Solid non-threaded press fit fastener. Grooved pins differ from other press fit fasteners such as dowel pins, in that the holes do not need to be reamed prior to insertion. Commonly used in place of taper pins, rivets, set screws and keys. When the expanded portion of the pin is compressed into a hole a few thousands wider than the nominal diameter of the pin, radial forces lock the pin securely into the drilled hole. Made of low carbon steel, zinc plated with full length tapered grooves for ease of assembly.


. This Grooved Pin has groove length of .875 in and pin diameter of .094 in.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number DL-115
Product Name Grooved Pin
Pin Type Groove; NonthreadedTaper
Unlock Full Specs
to access all available technical data

Similar Products

4mm Dia. BY 24mm Long 304 Stainless Steel Dowel Pin - MD0007MX0040X024 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1575 inch (4 mm)
Length 0.9449 inch (24 mm)
Material Stainless
View Details
.025
Specs
Material Phosphor Bronze
View Details
Compact Snap-In Clamping Pin - QCOWM-M - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.1969 to 0.2559 inch (5 to 6.5 mm)
View Details