Reid Supply Female Arch One-Piece Handle DK-1106

Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Thermoplastic Female Arch Pull Handle is lightweight Soft-Elastomer Grip/Rectangular Bar with between mounting holes for use on access cabinets, display equipment, or similar applications.
Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Thermoplastic Female Arch Pull Handle is lightweight Soft-Elastomer Grip/Rectangular Bar with between mounting holes for use on access cabinets, display equipment, or similar applications.

Suppliers

Company
Product
Description
Supplier Links
Female Arch One-Piece Handle - DK-1106 - Reid Supply
Norton Shores, MI, United States
Female Arch One-Piece Handle
DK-1106
Female Arch One-Piece Handle DK-1106
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Thermoplastic Female Arch Pull Handle is lightweight Soft-Elastomer Grip/Rectangular Bar with between mounting holes for use on access cabinets, display equipment, or similar applications.

Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies.


. Thermoplastic Female Arch Pull Handle is lightweight Soft-Elastomer Grip/Rectangular Bar with between mounting holes for use on access cabinets, display equipment, or similar applications.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number DK-1106
Product Name Female Arch One-Piece Handle
Colors / Finishes Available Grey
Features Grips
Handle Material Plastic
Material Description Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Ergostyle Control Lever - ECL - Imao-Fixtureworks
Specs
Handle Type ControlLever; Lever
Colors / Finishes Available Black Matte; Black Oxide Finish; Black / Orange / Gray / Yellow / Light Blue / Red Matte
Handle Material Plastic
View Details
3
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Brass
Height 1.31 inches (33.35 mm)
View Details
Round Brass Instrumentation Handle - 7144 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 4 inches (102 mm)
View Details
3 suppliers