Reid Supply High-Profile Clamping Levers DH-2

Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This dlamping Lever has a 3.000 in long handle and a 1.38 in body diameter. It has a Smooth finish, Iron knob with a Blank mounting type.
Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This dlamping Lever has a 3.000 in long handle and a 1.38 in body diameter. It has a Smooth finish, Iron knob with a Blank mounting type.

Suppliers

Company
Product
Description
Supplier Links
High-Profile Clamping Levers - DH-2 - Reid Supply
Norton Shores, MI, United States
High-Profile Clamping Levers
DH-2
High-Profile Clamping Levers DH-2
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This dlamping Lever has a 3.000 in long handle and a 1.38 in body diameter. It has a Smooth finish, Iron knob with a Blank mounting type.

Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm.


. This dlamping Lever has a 3.000 in long handle and a 1.38 in body diameter. It has a Smooth finish, Iron knob with a Blank mounting type.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number DH-2
Product Name High-Profile Clamping Levers
Colors / Finishes Available Natural
Handle Material Metal
Material Description Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Cam Levers External Thread - 40225 - Jergens, Inc.
Specs
Handle Type Lever
Handle Material Metal
Material Description Steel
View Details
Drawer Handles & Cabinet Handles - 237845 - RS Components, Ltd.
Specs
Colors / Finishes Available Silver
Material Description Stainless steel
Height 1.18 inches (30 mm)
View Details
LARGE HANDLE WITH LATCH - MDHL-SPS340 - MDHL-SPS340 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
4
Specs
Handle Type Folding Handles, Chassis Handles
Material Description Brass
Height 1.84 inches (46.83 mm)
View Details