Reid Supply Double Acting Pin DARS-001A

Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . DARS-001A. Spindle and shank are made from heat treated 4130 alloy. Stainless steel is 17-4 PH. Ring is included for easy lanyard attachment. It meets or exceeds NASM 23460 and MS17988 specifications. The pin diameter is 3/16 in and it has a grip length of 1.000 in
Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . DARS-001A. Spindle and shank are made from heat treated 4130 alloy. Stainless steel is 17-4 PH. Ring is included for easy lanyard attachment. It meets or exceeds NASM 23460 and MS17988 specifications. The pin diameter is 3/16 in and it has a grip length of 1.000 in

Suppliers

Company
Product
Description
Supplier Links
Double Acting Pin - DARS-001A - Reid Supply
Norton Shores, MI, United States
Double Acting Pin
DARS-001A
Double Acting Pin DARS-001A
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . DARS-001A. Spindle and shank are made from heat treated 4130 alloy. Stainless steel is 17-4 PH. Ring is included for easy lanyard attachment. It meets or exceeds NASM 23460 and MS17988 specifications. The pin diameter is 3/16 in and it has a grip length of 1.000 in

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin.


. DARS-001A. Spindle and shank are made from heat treated 4130 alloy. Stainless steel is 17-4 PH. Ring is included for easy lanyard attachment. It meets or exceeds NASM 23460 and MS17988 specifications. The pin diameter is 3/16 in and it has a grip length of 1.000 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number DARS-001A
Product Name Double Acting Pin
Pin Type QuickRelease
Unlock Full Specs
to access all available technical data

Similar Products

Split Pins - 2451552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Mild Steel
View Details
.025
Specs
Material Phosphor Bronze
View Details
Copper PCB Push Pins with Compression Springs - F049-000003 - Rego Electronics Inc.
Specs
Pin Type CoiledSpring; PCB Push Pin
Design Units Metric
Nominal Diameter 0.2362 inch (6 mm)
View Details
Standard Round Alloy Steel Pull Dowels - 31650 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units English
Length 2 inch (50.8 mm)
View Details