Reid Supply Clevis Pin CLP-86

Description
Clevis pins consist of a head, shank and cross drilled hole, and can be secured in place with a cotter pin, R clip or similar retaining fasteners. Similar to bolts and rivets, clevis pins are used as quick, secure, and cost-effective fasteners; however, they can hold much more load tension of pulling forces when connecting two structural units. Our assortment of clevis pins is sure to have the right size and type for your application. We carry both metric and standard sizes, as well as a variety of types such as quick release, hollow, and solid. Materials also play an important role in your choice of clevis pin. Stainless steel pins are corrosion resistant and durable, while titanium pins are lightweight and strong. If you're looking for an economical option, our zinc-plated pins are a great choice. Whichever material you choose, you can be sure that our clevis pins are of the highest quality. . This standard clevis pin is made of Low Carbon Steel Steel. It has a diameter of 5/16 in. A usable/Grip length of 1-9/32 in with an overall length of 1-1/2 in
Description
Clevis pins consist of a head, shank and cross drilled hole, and can be secured in place with a cotter pin, R clip or similar retaining fasteners. Similar to bolts and rivets, clevis pins are used as quick, secure, and cost-effective fasteners; however, they can hold much more load tension of pulling forces when connecting two structural units. Our assortment of clevis pins is sure to have the right size and type for your application. We carry both metric and standard sizes, as well as a variety of types such as quick release, hollow, and solid. Materials also play an important role in your choice of clevis pin. Stainless steel pins are corrosion resistant and durable, while titanium pins are lightweight and strong. If you're looking for an economical option, our zinc-plated pins are a great choice. Whichever material you choose, you can be sure that our clevis pins are of the highest quality. . This standard clevis pin is made of Low Carbon Steel Steel. It has a diameter of 5/16 in. A usable/Grip length of 1-9/32 in with an overall length of 1-1/2 in

Suppliers

Company
Product
Description
Supplier Links
Clevis Pin - CLP-86 - Reid Supply
Norton Shores, MI, United States
Clevis Pin
CLP-86
Clevis Pin CLP-86
Clevis pins consist of a head, shank and cross drilled hole, and can be secured in place with a cotter pin, R clip or similar retaining fasteners. Similar to bolts and rivets, clevis pins are used as quick, secure, and cost-effective fasteners; however, they can hold much more load tension of pulling forces when connecting two structural units. Our assortment of clevis pins is sure to have the right size and type for your application. We carry both metric and standard sizes, as well as a variety of types such as quick release, hollow, and solid. Materials also play an important role in your choice of clevis pin. Stainless steel pins are corrosion resistant and durable, while titanium pins are lightweight and strong. If you're looking for an economical option, our zinc-plated pins are a great choice. Whichever material you choose, you can be sure that our clevis pins are of the highest quality. . This standard clevis pin is made of Low Carbon Steel Steel. It has a diameter of 5/16 in. A usable/Grip length of 1-9/32 in with an overall length of 1-1/2 in

Clevis pins consist of a head, shank and cross drilled hole, and can be secured in place with a cotter pin, R clip or similar retaining fasteners.
Similar to bolts and rivets, clevis pins are used as quick, secure, and cost-effective fasteners; however, they can hold much more load tension of pulling forces when connecting two structural units.
Our assortment of clevis pins is sure to have the right size and type for your application. We carry both metric and standard sizes, as well as a variety of types such as quick release, hollow, and solid.
Materials also play an important role in your choice of clevis pin. Stainless steel pins are corrosion resistant and durable, while titanium pins are lightweight and strong. If you're looking for an economical option, our zinc-plated pins are a great choice. Whichever material you choose, you can be sure that our clevis pins are of the highest quality.


. This standard clevis pin is made of Low Carbon Steel Steel. It has a diameter of 5/16 in. A usable/Grip length of 1-9/32 in with an overall length of 1-1/2 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number CLP-86
Product Name Clevis Pin
Pin Type Clevis
Unlock Full Specs
to access all available technical data

Similar Products

4 in. Size Safety Pin (Type B)|Master File - SLB-SP400 - Kuriyama of America, Inc.
Specs
Pin Type Safety
Design Units English
Length 4 inch (102 mm)
View Details
T-handle Quick Release Ball Lock Pins -  - Fairlane Products, Inc.
Specs
Pin Type QuickRelease; T-Pin
Design Units English; Metric
Nominal Diameter 0.1875 to 0.7500 inch (4.76 to 19.05 mm)
View Details
Helical Knurled Pins - Metric - Series KP300 - SPIROL
Specs
Pin Type StraightDowel
Bulk/Assorted Package Bulk
Design Units Metric
View Details